IC OPAMP PGA 1 CIRCUIT 8MSOP Product overview: MCP6S21T-I/MS from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6S21T-I/MS can be used for catalog matching and distributor lookup.
Programmable Gain Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Programmable Gain Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Programmable Gain Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Manufacturer: Microchip Technology
Win Source Part Number: 884304-MCP6S21T-I/MS
Operating Temperature Range: -40°C ~ 85°C
Features: Programmable Gain Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP6S21
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: MCP6S21T-I/MS-ND, MCP6S21T-I/MS-NDR, MCP6S21T-I/MSCT, MCP6S21T-I/MSDKR, MCP6S21T-I/MSTR
Programmable Gain Amplifier 1 Circuit Rail-to-Rail 8-MSOP
IC OPAMP PGA 1 CIRCUIT 8MSOP
IC OPAMP PGA 1 CIRCUIT 8MSOP
PROGRAMMABLE GAIN AMP, 12MHZ, MSOP-8; No. of Channels:1Channels; No. of Amplifiers:1 Amplifier; Bandwidth:12MHz; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Range:2.5V to 5.5V; No. of Pins:8Pins RoHS Compliant: Yes
PROGRAMMABLE GAIN AMP, 12MHZ, MSOP-8; No. of Channels:1Channels; No. of Amplifiers:1 Amplifier; Bandwidth:12MHz; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Range:2.5V to 5.5V; Amplifier Case RoHS Compliant: Yes
Special Purpose Amplifiers 1-Chan. 12 MHz SPI
IC OPAMP PGA 1 CIRCUIT 8MSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-MCP6S21T-I/MS | MCP6S21T-I/MSDKR-ND | 884304-MCP6S21T-I/MS | MCP6S21T-I/MS | MCP6S21T-I/MS | MCP6S21T-I/MS | 41AH8485 | MCP6S21T-I/MS | MCP6S21T-I/MS |
| Product Name | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6S21T-I/MS | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Programmable Gain Amp, 12Mhz, Msop-8; No. Of Channels Microchip | Special Purpose Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 3 volts | 2.5 volts | 2.5 volts | ||||||
| Slew Rate | 22 V/µs | 22 V/µs | 22 V/µs | 2.20E-5 V/µs | 22 V/µs | ||||
| Bandwidth | 12 MHz | 12 MHz | 12 MHz | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |