IC OPAMP PGA 1 CIRCUIT 8SOIC Product overview: MCP6S21-I/SN from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6S21-I/SN can be used for catalog matching and distributor lookup.
1-Chan 12MHz SPI PGA,MCP6S21-I/SN
1-Chan 12MHz SPI PGA,MCP6S21-I/SN
1-Chan 12MHz SPI PGA,MCP6S21-I/SN
Manufacturer: Microchip Technology
Win Source Part Number: 725111-MCP6S21-I/SN
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 12MHz
Amplifier Type: Programmable Gain
Current - Input Bias: 1pA
Voltage - Input Offset: 275μV
Family Name: MCP6S21
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1mA
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 30mA
SR - Slew Rate: 22 V/μs
Dual Supply Voltage (±): 2.5 V ~ 5.5 V
Alternative Parts (Cross-Reference): PGA117AIPWG4; PGA117AIPWRG4; PGA116AIPWRG4;
Introduction Date: March 21, 2003
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2023
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Programmable Gain Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP PGA 1 CIRCUIT 8SOIC
IC OPAMP PGA 1 CIRCUIT 8SOIC
IC OPAMP PGA 1 CIRCUIT 8SOIC
AMP, PG 1CH. 12 MHZ SPI, SMD, SOIC8; No. of Channels:1Channels; No. of Amplifiers:1 Amplifier; Bandwidth:12MHz; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Range:2.5V to 5.5V; Amplifier Case RoHS Compliant: Yes
Special Purpose Amplifiers 1-Chan. 12 MHz SPI
Programmable Gain Amplifier 1 Circuit Rail-to-Rail 8-SOIC
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-MCP6S21-I/SN | 403193 | 403193P | 725111-MCP6S21-I/SN | MCP6S21-I/SN-ND | MCP6S21-I/SN | MCP6S21-I/SN | MCP6S21-I/SN | 34M7468 | MCP6S21-I/SN | MCP6S21-I/SN |
| Product Name | Operational Amplifier IC | Programmable Gain Amplifiers | Programmable Gain Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6S21-I/SN | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Amp, Pg 1Ch. 12 Mhz Spi, Smd, Soic8; No. Of Channels Microchip | Special Purpose Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | |||||||||
| Supply Voltage (VS) | 3 volts | 2.5 volts | 2.5 volts | ||||||||
| Slew Rate | 22 V/µs | 22 V/µs | 22 V/µs | 2.20E-5 V/µs | 22 V/µs | 22 V/µs | |||||
| Bandwidth | 12 MHz | 12 MHz | 12 MHz | 12 MHz | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |