Programmable Gain Amplifier 1 Circuit Rail-to-Rail 8-PDIP
IC OPAMP PGA 1 CIRCUIT 8DIP Product overview: MCP6S21-I/P from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6S21-I/P can be used for catalog matching and distributor lookup.
Win Source Part Number: 1357551-MCP6S21-I/P
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tube
Product Status: Active
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-PDIP
Base Product Number: MCP6S21
Mounting Type: Through Hole
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Rail-to-Rail
Current - Supply: 1mA
Current - Output / Channel: 30 mA
Number of Circuits: 1
-3db Bandwidth: 12 MHz
Amplifier Type: Programmable Gain
Slew Rate: 22V/µs
Current - Input Bias: 1 pA
Voltage - Input Offset: 275 µV
Voltage - Supply Span (Min): 2.5 V
Voltage - Supply Span (Max): 5.5 V
IC, PROG GAIN AMPLIFIER, 12MHZ, DIP-8; No. of Channels:1Channels; No. of Amplifiers:1 Amplifier; Bandwidth:12MHz; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Range:2.5V to 5.5V; No. of Pins:8Pins RoHS Compliant: Yes
IC OPAMP PGA 1 CIRCUIT 8DIP
Special Purpose Amplifiers 1-Chan. 12 MHz SPI
IC OPAMP PGA 1 CIRCUIT 8DIP
Programmable Gain Amplifier 1 Circuit Rail-to-Rail 8-PDIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP6S21-I/P-ND | 687-MCP6S21-I/P | 1357551-MCP6S21-I/P | 96K3729 | MCP6S21-I/P | MCP6S21-I/P | MCP6S21-I/P | MCP6S21-I/P |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Ic, Prog Gain Amplifier, 12Mhz, Dip-8; No. Of Channels Microchip | Integrated Circuits (ICs) - Linear - Amplifiers | Special Purpose Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 1 milliamps | 1 milliamps | 1 milliamps | 1 milliamps | ||||
| Slew Rate | 22 V/µs | 22 V/µs | 22 V/µs | 2.20E-5 V/µs | 22 V/µs | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | Tube | 8-DIP (0.300", 7.62mm) | Through Hole | DIP; 8-DIP (0.300\", 7.62mm) |