The MCP6N16T-100E/MS is a zero-drift instrumentation amplifier designed for high precision applications. It features a maximum input offset voltage of ±17 µV and a temperature coefficient of offset voltage of ±60 nV/°C, ensuring minimal drift over temperature. The common-mode rejection ratio (CMRR) is specified at a minimum of 112 dB, and the power supply rejection ratio (PSRR) is at least 110 dB, both measured at a supply voltage of 5.5V. This amplifier supports a flexible gain configuration with minimum gain options of 1, 10, and 100 V/V, allowing for optimization based on application requirements. It operates within a supply voltage range of 1.8V to 5.5V and has a typical bandwidth of 500 kHz at gains of 1 or 10. The device is designed for rail-to-rail input and output, which eliminates common-mode crossover distortion. The MCP6N16T-100E/MS is suitable for a variety of applications, including high-side current sensing, Wheatstone bridge sensors, and difference amplifiers with level shifting. It is rated for an extended temperature range of -40°C to +125°C, making it suitable for harsh environments. Enhanced electromagnetic interference rejection is also a key feature, with an EMIRR of 111 dB at 2.4 GHz.
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-MSOP
IC INST AMP 1 CIRCUIT 8MSOP Product overview: MCP6N16T-100E/MS from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6N16T-100E/MS
IC INST AMP 1 CIRCUIT 8MSOP
IC INST AMP 1 CIRCUIT 8MSOP
IC INST AMP 1 CIRCUIT 8MSOP
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-MSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP6N16T-100E/MS-ND | 687-MCP6N16T-100E/MS | MCP6N16T-100E/MS | MCP6N16T-100E/MS | MCP6N16T-100E/MS | MCP6N16T-100E/MS |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 1.1 milliamps | 1.1 milliamps | 1.1 milliamps | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Tape & Reel (TR) | Surface Mount | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Standards | RoHS | RoHS |