Microchip Technology, Inc. Zero-Drift Instrumentation Amplifier MCP6N16

Description
The MCP6N16 is a zero-drift instrumentation amplifier designed for single-supply operation with rail-to-rail input (no common mode crossover distortion) and output performance. The supply voltage range is low enough to support many portable applications. All devices are fully specified from -40ºC to +125ºC. Each device has EMI filters at the input pins, providing superior EMI rejection. This family has three minimum gain options (1, 10 and 100 V/V) in order to allow the user to optimize the input offset voltage and input noise for different applications. Additional Features High DC Precision Vos: ± 17 µV (Gmin = 100) Low Offset Drift: ± 60 nV/ºC CMRR: 112 dB minimum PSRR: 110 dB minimum Low Gain Error: ±0.15% maximum Flexibility Minimum Gain (Gmin) Options: 1, 10 and 100 V/V Rail-to-Rail Input and Output Gain Set by Two External Resistors Bandwidth: 500 kHz (typical) Power Supply: Vdd: 1.8V to 5.5V Iq: 1.1 mA (typical) Power Saving (Enable) Pin: EN Enhanced EMI Protection: Electromagnetic Interference Rejection Ratio (EMIRR): 111 dB at 2.4 GHz Extended Temperature Range: -40ºC to +125ºC
Datasheet
Description
The MCP6N16 is a zero-drift instrumentation amplifier designed for single-supply operation with rail-to-rail input (no common mode crossover distortion) and output performance. The supply voltage range is low enough to support many portable applications. All devices are fully specified from -40ºC to +125ºC. Each device has EMI filters at the input pins, providing superior EMI rejection. This family has three minimum gain options (1, 10 and 100 V/V) in order to allow the user to optimize the input offset voltage and input noise for different applications. Additional Features High DC Precision Vos: ± 17 µV (Gmin = 100) Low Offset Drift: ± 60 nV/ºC CMRR: 112 dB minimum PSRR: 110 dB minimum Low Gain Error: ±0.15% maximum Flexibility Minimum Gain (Gmin) Options: 1, 10 and 100 V/V Rail-to-Rail Input and Output Gain Set by Two External Resistors Bandwidth: 500 kHz (typical) Power Supply: Vdd: 1.8V to 5.5V Iq: 1.1 mA (typical) Power Saving (Enable) Pin: EN Enhanced EMI Protection: Electromagnetic Interference Rejection Ratio (EMIRR): 111 dB at 2.4 GHz Extended Temperature Range: -40ºC to +125ºC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zero-Drift Instrumentation Amplifier - MCP6N16 - Microchip Technology, Inc.
Chandler, AZ, United States
Zero-Drift Instrumentation Amplifier
MCP6N16
Zero-Drift Instrumentation Amplifier MCP6N16
The MCP6N16 is a zero-drift instrumentation amplifier designed for single-supply operation with rail-to-rail input (no common mode crossover distortion) and output performance. The supply voltage range is low enough to support many portable applications. All devices are fully specified from -40ºC to +125ºC. Each device has EMI filters at the input pins, providing superior EMI rejection. This family has three minimum gain options (1, 10 and 100 V/V) in order to allow the user to optimize the input offset voltage and input noise for different applications. Additional Features High DC Precision Vos: ± 17 µV (Gmin = 100) Low Offset Drift: ± 60 nV/ºC CMRR: 112 dB minimum PSRR: 110 dB minimum Low Gain Error: ±0.15% maximum Flexibility Minimum Gain (Gmin) Options: 1, 10 and 100 V/V Rail-to-Rail Input and Output Gain Set by Two External Resistors Bandwidth: 500 kHz (typical) Power Supply: Vdd: 1.8V to 5.5V Iq: 1.1 mA (typical) Power Saving (Enable) Pin: EN Enhanced EMI Protection: Electromagnetic Interference Rejection Ratio (EMIRR): 111 dB at 2.4 GHz Extended Temperature Range: -40ºC to +125ºC

The MCP6N16 is a zero-drift instrumentation amplifier designed for single-supply operation with rail-to-rail input (no common mode crossover distortion) and output performance. The supply voltage range is low enough to support many portable applications. All devices are fully specified from -40ºC to +125ºC. Each device has EMI filters at the input pins, providing superior EMI rejection. This family has three minimum gain options (1, 10 and 100 V/V) in order to allow the user to optimize the input offset voltage and input noise for different applications.

Additional Features

    • High DC Precision
      • Vos: ± 17 µV (Gmin = 100)
      • Low Offset Drift: ± 60 nV/ºC
      • CMRR: 112 dB minimum
      • PSRR: 110 dB minimum
      • Low Gain Error: ±0.15% maximum
    • Flexibility
      • Minimum Gain (Gmin) Options: 1, 10 and 100 V/V
      • Rail-to-Rail Input and Output
      • Gain Set by Two External Resistors
    • Bandwidth: 500 kHz (typical)
    • Power Supply:
      • Vdd: 1.8V to 5.5V
      • Iq: 1.1 mA (typical)
      • Power Saving (Enable) Pin: EN
    • Enhanced EMI Protection:
      • Electromagnetic Interference Rejection Ratio (EMIRR): 111 dB at 2.4 GHz
    • Extended Temperature Range: -40ºC to +125ºC
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP6N16
Product Name Zero-Drift Instrumentation Amplifier
Package Type ['MSOP', 'DFN']
Unlock Full Specs
to access all available technical data

Similar Products

Isolation amplifier - 857-420 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 1220324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOP; Sop
View Details
Log Amplifiers and DLVA - HCL-5-9011 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details