Zero-Drift Instrum. Amp Gain=100 MSOP8
Zero-Drift Instrum. Amp Gain=100 MSOP8
Zero-Drift Instrum. Amp Gain=100 MSOP8
Manufacturer: Microchip Technology
Win Source Part Number: 1321607-MCP6N16-100E
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Tube
Number of Circuits: 1
Standard Package: 100
Mounting: Surface Mount
Output Type: Rail-to-Rail
Amplifier Type: Instrumentation
Gain Bandwidth Product: 500 kHz
Current - Input Bias: 2 pA
Voltage - Input Offset: 17 µV
Current - Supply: 1.1mA
Current - Output / Channel: 10 mA
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Base Product Number: MCP6N16
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 1.8 V
Voltage - Supply Span (Max): 5.5 V
Instrumentation Amplifier, 1 Func, 17uV Offset-Max, CMOS, PDSO8
IC INST AMP 1 CIRCUIT 8MSOP Product overview: MCP6N16-100E/MS from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6N16-100E/MS can be used for catalog matching and distributor lookup.
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-MSOP
IC INST AMP 1 CIRCUIT 8MSOP
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Instrument Amplifier, 1, 17 V, 35 MHz, 1.8V to 5.5V, MSOP RoHS Compliant: Yes
INSTRUMENT AMPLIFIER, 35MHZ, 112DB, MSOP-8; No. of Amplifiers:1 Amplifier; Input Offset Voltage:17µV; Slew Rate:2V/µs; Bandwidth:35MHz; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:MSOP; No. of Pins:8Pins; CMRR:112dB RoHS Compliant: Yes
IC INST AMP 1 CIRCUIT 8MSOP
IC INST AMP 1 CIRCUIT 8MSOP
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 8290560P | 8290560 | 1321607-MCP6N16-100E/MS | MCP6N16-100E/MS | 687-MCP6N16-100E/MS | MCP6N16-100E/MS-ND | MCP6N16-100E/MS | MCP6N16-100E/MS | 87X8993 | MCP6N16-100E/MS | MCP6N16-100E/MS |
| Product Name | Instrumentation Amplifiers | Instrumentation Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrument Amplifier, 1, 17 V, 35 Mhz, 1.8V To 5.5V, Msop Rohs Compliant Microchip | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| RoHS Compliant | RoHS | RoHS | |||||||||
| Package Type | SOP; MSOP; MSOP | SOP; MSOP; Msop | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SOP; MSOP; MSOP8 | Tube | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Surface Mount | ||
| Standards | RoHS | RoHS | RoHS | RoHS | |||||||
| Source Current (IS) | 1.1 milliamps | 1.1 milliamps | 1.1 milliamps | 1.1 milliamps | |||||||
| VOS | 0.0170 millivolts | 0.0170 millivolts | 0.0170 millivolts |