Instrumentation Amplifier, 1 Func, 22uV Offset-Max, CMOS, PDSO8
Zero-Drift Instrum. Amp Gain=10 MSOP8
Zero-Drift Instrum. Amp Gain=10 MSOP8
Zero-Drift Instrum. Amp Gain=10 MSOP8
IC INST AMP 1 CIRCUIT 8MSOP Product overview: MCP6N16-010E/MS from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6N16-010E/MS can be used for catalog matching and distributor lookup.
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-MSOP
IC INST AMP 1 CIRCUIT 8MSOP
Instrument Amplifier, 1, 22 V, 5 MHz, 1.8V to 5.5V, MSOP RoHS Compliant: Yes
INSTRUMENT AMPLIFIER, 5MHZ, 103DB, MSOP-8; No. of Amplifiers:1 Amplifier; Input Offset Voltage:22µV; Slew Rate:-; Bandwidth:5MHz; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:MSOP; No. of Pins:8Pins; CMRR:103dB; MSL:- RoHS Compliant: Yes
IC INST AMP 1 CIRCUIT 8MSOP
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-MSOP
IC INST AMP 1 CIRCUIT 8MSOP
| Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Instrumentation Amplifier Chips | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP6N16-010E/MS | 8290551P | 8290551 | 687-MCP6N16-010E/MS | MCP6N16-010E/MS-ND | MCP6N16-010E/MS | 87X8992 | MCP6N16-010E/MS | MCP6N16-010E/MS | MCP6N16-010E/MS |
| Product Name | Instrumentation Amplifiers | Instrumentation Amplifiers | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrument Amplifier, 1, 22 V, 5 Mhz, 1.8V To 5.5V, Msop Rohs Compliant Microchip | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | |||||||
| Package Type | SOP; MSOP; MSOP8 | SOP; MSOP; MSOP | SOP; MSOP; Msop | Tube | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Surface Mount | ||
| Life Cycle Stage | Active | Active | Active | |||||||
| RoHS Compliant | RoHS | RoHS | ||||||||
| Supply Voltage (VS) | 5.5 volts | 1.8 volts | 1.8 volts |