Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-TDFN (2x3)
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-TDFN (2x3)
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-TDFN (2x3)
IC INST AMP 1 CIRCUIT 8TDFN Product overview: MCP6N11T-100E/MNY from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6N11T-100E/MN
Manufacturer: Microchip Technology
Win Source Part Number: 1321608-MCP6N11T-100
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Number of Circuits: 1
Standard Package: 3,300
Mounting: Surface Mount
Output Type: Rail-to-Rail
Amplifier Type: Instrumentation
Slew Rate: 6V/µs
Gain Bandwidth Product: 35 MHz
Current - Input Bias: 10 pA
Voltage - Input Offset: 350 µV
Current - Supply: 800µA
Supplier Device Package: 8-TDFN (2x3)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-WFDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: MCP6N11T-100E/MNYTR,
Base Product Number: MCP6N11
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 1.8 V
Voltage - Supply Span (Max): 5.5 V
IC INST AMP 1 CIRCUIT 8TDFN
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-TDFN (2x3)
Instrument Amplifier, 1, 350 V, 6 V/ s, 500 kHz, 1.8V to 5.5V, TDFN RoHS Compliant: Yes
IC INST AMP 1 CIRCUIT 8TDFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | MCP6N11T-100E/MNYTR-ND | 687-MCP6N11T-100E/MNY | 1321608-MCP6N11T-100E/MNY | MCP6N11T-100E/MNY | MCP6N11T-100E/MNY | 71T9812 | MCP6N11T-100E/MNY |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrument Amplifier, 1, 350 V, 6 V/ S, 500 Khz, 1.8V To 5.5V, Tdfn Rohs Compliant Microchip | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | ||||||
| Source Current (IS) | 0.8000 milliamps | 0.8000 milliamps | 0.8000 milliamps | 0.8000 milliamps | |||
| Slew Rate | 6 V/µs | 6 V/µs | 6 V/µs | 6 V/µs | 6 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | 8-WFDFN Exposed Pad | Tape & Reel (TR) | 8-WFDFN Exposed Pad | Surface Mount | 8-WFDFN Exposed Pad |