Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-TDFN (2x3)
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-TDFN (2x3)
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-TDFN (2x3)
IC INST AMP 1 CIRCUIT 8TDFN Product overview: MCP6N11T-010E/MNY from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6N11T-010E/MN
IC INST AMP 1 CIRCUIT 8TDFN
INSTRUMENTAL AMPLIFIER, 5MHz, 114dB, TDFN8; No. of Amplifiers:1 Amplifier; Input Offset Voltage:500µV; Slew Rate:9V/µs; Bandwidth:5MHz; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:TDFN; No. of Pins:8Pins; CMRR:114dB RoHS Compliant: Yes
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-TDFN (2x3)
IC INST AMP 1 CIRCUIT 8TDFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP6N11T-010E/MNYCT-ND | 687-MCP6N11T-010E/MNY | MCP6N11T-010E/MNY | 75T9308 | MCP6N11T-010E/MNY | MCP6N11T-010E/MNY |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumental Amplifier, 5Mhz, 114Db, Tdfn8; No. Of Amplifiers Microchip | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 0.8000 milliamps | 0.8000 milliamps | 0.8000 milliamps | |||
| Slew Rate | 9 V/µs | 9 V/µs | 9 V/µs | 9.00E-6 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | 8-WFDFN Exposed Pad | Tape & Reel (TR) | 8-WFDFN Exposed Pad | Surface Mount |