Microchip Technology, Inc. 500 kHz, 800 µA Instrumentation Amplifier MCP6N11

Description
The MCP6N11 single instrumentation amplifier is optimized for single-supply operation with rail-to-rail input and output performance. Two external resistors set the gain, minimizing gain error and drift over temperature. The supply voltage range of 1.8V to 5.5V is low enough to support many portable applications. All devices are fully specified from -40 to +125C. Additional Features Rail-to-rail Input and Output Gain Set by 2 External Resistors Enable/Vos Calibration Pin Operating Voltage Range: 1.8V to 5.5V No Common Mode Crossover Distortion Extended Temperature Range: -40 to +125C
Datasheet
Description
The MCP6N11 single instrumentation amplifier is optimized for single-supply operation with rail-to-rail input and output performance. Two external resistors set the gain, minimizing gain error and drift over temperature. The supply voltage range of 1.8V to 5.5V is low enough to support many portable applications. All devices are fully specified from -40 to +125C. Additional Features Rail-to-rail Input and Output Gain Set by 2 External Resistors Enable/Vos Calibration Pin Operating Voltage Range: 1.8V to 5.5V No Common Mode Crossover Distortion Extended Temperature Range: -40 to +125C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
500 kHz, 800 µA Instrumentation Amplifier - MCP6N11 - Microchip Technology, Inc.
Chandler, AZ, United States
500 kHz, 800 µA Instrumentation Amplifier
MCP6N11
500 kHz, 800 µA Instrumentation Amplifier MCP6N11
The MCP6N11 single instrumentation amplifier is optimized for single-supply operation with rail-to-rail input and output performance. Two external resistors set the gain, minimizing gain error and drift over temperature. The supply voltage range of 1.8V to 5.5V is low enough to support many portable applications. All devices are fully specified from -40 to +125C. Additional Features Rail-to-rail Input and Output Gain Set by 2 External Resistors Enable/Vos Calibration Pin Operating Voltage Range: 1.8V to 5.5V No Common Mode Crossover Distortion Extended Temperature Range: -40 to +125C

The MCP6N11 single instrumentation amplifier is optimized for
single-supply operation with rail-to-rail input and output performance.
Two external resistors set the gain, minimizing gain error and drift
over temperature. The supply voltage range of 1.8V to 5.5V is low enough
to support many portable applications. All devices are fully specified
from -40 to +125C.

Additional Features

    • Rail-to-rail Input and Output
    • Gain Set by 2 External Resistors
    • Enable/Vos Calibration Pin
    • Operating Voltage Range: 1.8V to 5.5V
    • No Common Mode Crossover Distortion
    • Extended Temperature Range: -40 to +125C
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP6N11
Product Name 500 kHz, 800 µA Instrumentation Amplifier
Package Type ['TDFN', 'SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 1914006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type μmax
View Details
Analog - MTLT1057QH - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Logic - Comparators - 25LS2521DC - Lingto Electronic Limited
Specs
Device Type Comparators
View Details
2 suppliers