General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Manufacturer: Microchip Technology
Win Source Part Number: 003384-MCP6L94T-E/ST
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 7 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2.4 V to 6 V
Operating Supply Current: 850μA
Channel Output Current: 25mA
Gain Bandwidth Product (GBP): 10MHz
IC OPAMP GP 4 CIRCUIT 14TSSOP Product overview: MCP6L94T-E/ST from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6L94T-E/ST can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Operational Amplifiers - Op Amps Quad 10 MHz OP E temp
IC OPAMP GP 4 CIRCUIT 14TSSOP
OP AMP, 10MHz, 7V/uS, 4mV, 14 TSSOP; No. of Amplifiers:4 Amplifier; Bandwidth:10MHz; Slew Rate:7V/µs; Supply Voltage Range:2.4V to 6V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
IC OPAMP GP 4 CIRCUIT 14TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP6L94T-E/STCT-ND | 003384-MCP6L94T-E/ST | 687-MCP6L94T-E/ST | MCP6L94T-E/ST | MCP6L94T-E/ST | MCP6L94T-E/ST | 08R1836 | MCP6L94T-E/ST |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6L94T-E/ST | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op Amp, 10Mhz, 7V/us, 4Mv, 14 Tssop; No. Of Amplifiers Microchip | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 0.8500 milliamps | 0.8500 milliamps | 0.8500 milliamps | 0.8500 milliamps | ||||
| Slew Rate | 7 V/µs | 7 V/µs | 7 V/µs | 7 V/µs | 7 V/µs | 7.00E-6 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | |||
| Package Type | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; 14-TSSOP | Tape & Reel (TR) | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | Surface Mount |