The MCP6L94T-E/SL is a quad operational amplifier from Quarktwin Technology Ltd. designed for general-purpose applications. It features a rail-to-rail input and output, allowing for maximum signal swing within the supply voltage range of 2.4V to 6.0V. The device has a typical gain bandwidth product of 10 MHz and a low quiescent current of 0.85 mA per amplifier, making it suitable for battery-powered systems and portable equipment. It operates over an extended temperature range of -40°C to +125°C, ensuring reliability in various environmental conditions. The MCP6L94T-E/SL is available in a 14-lead SOIC package, facilitating integration into compact designs. Typical applications include photodiode amplifiers and analog filters.
Manufacturer: Microchip Technology
Win Source Part Number: 089410-MCP6L94T-E/SL
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 7 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2.4 V to 6 V
Operating Supply Current: 850μA
Channel Output Current: 25mA
Gain Bandwidth Product (GBP): 10MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
IC OPAMP GP 4 CIRCUIT 14SOIC Product overview: MCP6L94T-E/SL from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6L94T-E/SL can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
OP AMP, 10MHZ, 7V/uS, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:10MHz; Slew Rate:7V/µs; Supply Voltage Range:2.4V to 6V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
IC OPAMP GP 4 CIRCUIT 14SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Operational Amplifiers - Op Amps Quad 10 MHz OP E temp
IC OPAMP GP 4 CIRCUIT 14SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 089410-MCP6L94T-E/SL | 687-MCP6L94T-E/SL | MCP6L94T-E/SLDKR-ND | 08R1835 | MCP6L94T-E/SL | MCP6L94T-E/SL | MCP6L94T-E/SL | MCP6L94T-E/SL |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6L94T-E/SL | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Op Amp, 10Mhz, 7V/us, Soic-14; No. Of Amplifiers Microchip | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 2.4 to 6 volts | 2.4 volts | 2.4 to 6 volts | 2.4 volts | ||||
| Source Current (IS) | 0.8500 milliamps | 0.8500 milliamps | 0.8500 milliamps | 0.8500 milliamps | ||||
| VOS | 1 millivolts | 1 millivolts | ||||||
| IBIAS | 1.00E-6 µA | 1.00E-6 µA | ||||||
| GBW | 10 MHz | 10 MHz |