Microchip Technology, Inc. 10 MHz, 850 µA Op Amps MCP6L94

Description
The MCP6L91/1R/2/4 family of operational amplifiers has a 10 MHz Gain Bandwidth Product and a low 850uA per amplifier quiescent current. These op amps operate on supply voltages between 2.4V to 6.0V, with rail-to-rail input and output swing. They are available in the extended temperature range. Additional Features Input Offset Voltage: ±4 mV (max) Quiescent Current: 850 µA (typical) Common Mode Rejection Ratio: 89 dB (typical) Power Supply Rejection Ratio: 91dB (typical) Rail-to-Rail Input/Output Supply Voltage Range: 2.4V to 6V Gain Bandwidth Product: 10 MHz (typical) Slew Rate: 7V/µs (typical) Unity Gain Stable Extended Temperature Range: -40°C to +125°C
Datasheet
Description
The MCP6L91/1R/2/4 family of operational amplifiers has a 10 MHz Gain Bandwidth Product and a low 850uA per amplifier quiescent current. These op amps operate on supply voltages between 2.4V to 6.0V, with rail-to-rail input and output swing. They are available in the extended temperature range. Additional Features Input Offset Voltage: ±4 mV (max) Quiescent Current: 850 µA (typical) Common Mode Rejection Ratio: 89 dB (typical) Power Supply Rejection Ratio: 91dB (typical) Rail-to-Rail Input/Output Supply Voltage Range: 2.4V to 6V Gain Bandwidth Product: 10 MHz (typical) Slew Rate: 7V/µs (typical) Unity Gain Stable Extended Temperature Range: -40°C to +125°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 MHz, 850 µA Op Amps - MCP6L94 - Microchip Technology, Inc.
Chandler, AZ, United States
10 MHz, 850 µA Op Amps
MCP6L94
10 MHz, 850 µA Op Amps MCP6L94
The MCP6L91/1R/2/4 family of operational amplifiers has a 10 MHz Gain Bandwidth Product and a low 850uA per amplifier quiescent current. These op amps operate on supply voltages between 2.4V to 6.0V, with rail-to-rail input and output swing. They are available in the extended temperature range. Additional Features Input Offset Voltage: ±4 mV (max) Quiescent Current: 850 µA (typical) Common Mode Rejection Ratio: 89 dB (typical) Power Supply Rejection Ratio: 91dB (typical) Rail-to-Rail Input/Output Supply Voltage Range: 2.4V to 6V Gain Bandwidth Product: 10 MHz (typical) Slew Rate: 7V/µs (typical) Unity Gain Stable Extended Temperature Range: -40°C to +125°C

The MCP6L91/1R/2/4 family of operational amplifiers has a 10 MHz Gain Bandwidth Product and a low 850uA per amplifier quiescent current. These op amps operate on supply voltages between 2.4V to 6.0V, with rail-to-rail input and output swing. They are available in the extended temperature range.

Additional Features

    • Input Offset Voltage: ±4 mV (max)
    • Quiescent Current: 850 µA (typical)
    • Common Mode Rejection Ratio: 89 dB (typical)
    • Power Supply Rejection Ratio: 91dB (typical)
    • Rail-to-Rail Input/Output
    • Supply Voltage Range: 2.4V to 6V
    • Gain Bandwidth Product: 10 MHz (typical)
    • Slew Rate: 7V/µs (typical)
    • Unity Gain Stable
    • Extended Temperature Range: -40°C to +125°C
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP6L94
Product Name 10 MHz, 850 µA Op Amps
Package Type ['TSSOP', 'SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-411 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 2448616P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOP; MSOP; MSOP-8
View Details
Log Amplifiers and DLVA - HCL-4-9007_8 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details