Manufacturer: Microchip Technology
Win Source Part Number: 130507-MCP6L92T-E/SN
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 7 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.4 V to 6 V
Operating Supply Current: 850μA
Channel Output Current: 25mA
Gain Bandwidth Product (GBP): 10MHz
IC OPAMP GP 2 CIRCUIT 8SOIC Product overview: MCP6L92T-E/SN from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6L92T-E/SN can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Operational Amplifiers - Op Amps Dual 10 MHz OP E temp
IC OPAMP GP 2 CIRCUIT 8SOIC
OP AMP, 10MHZ, 7V/uS, SOIC-8"; No. of Amplifiers:2 Amplifier; Bandwidth:10MHz; Slew Rate:7V/µs; Supply Voltage Range:2.4V to 6V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
IC OPAMP GP 2 CIRCUIT 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 130507-MCP6L92T-E/SN | 687-MCP6L92T-E/SN | MCP6L92T-E/SNCT-ND | MCP6L92T-E/SN | MCP6L92T-E/SN | MCP6L92T-E/SN | MCP6L92T-E/SN | 08R1834 | MCP6L92T-E/SN |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6L92T-E/SN | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Op Amp, 10Mhz, 7V/us, Soic-8; No. Of Amplifiers Microchip | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 2.4 to 6 volts | 2.4 volts | 2.4 volts | 2.4 volts | 2.4 to 6 volts | ||||
| Source Current (IS) | 0.8500 milliamps | 0.8500 milliamps | 0.8500 milliamps | 0.8500 milliamps | |||||
| VOS | 1 millivolts | 1 millivolts | 1 millivolts | ||||||
| IBIAS | 1.00E-6 µA | 1.00E-6 µA | 1.00E-6 µA | ||||||
| GBW | 10 MHz | 10 MHz | 10 MHz |