General Purpose Amplifier 1 Circuit Rail-to-Rail 8-MSOP
IC OPAMP GP 1 CIRCUIT 8MSOP
OP AMP, 10MHz, 7V/uS, 4mV, 8-MSOP; No. of Amplifiers:1 Amplifier; Bandwidth:10MHz; Slew Rate:7V/µs; Supply Voltage Range:2.4V to 6V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT 8MSOP
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Operational Amplifiers - Op Amps Single 10 MHz OP E temp
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP6L91T-E/MSTR-ND | MCP6L91T-E/MS | 08R1830 | MCP6L91T-E/MS | MCP6L91T-E/MS | MCP6L91T-E/MS |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Op Amp, 10Mhz, 7V/us, 4Mv, 8-Msop; No. Of Amplifiers Microchip | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 0.8500 milliamps | 0.8500 milliamps | 0.8500 milliamps | |||
| Slew Rate | 7 V/µs | 7.00E-6 V/µs | 7 V/µs | 7 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) |