Microchip Technology, Inc. Instrumentation, Op Amps, Buffer Amps MCP6L72T-E/SN

Description
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Request a Quote Datasheet
Description
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - MCP6L72T-E/SNCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MCP6L72T-E/SNCT-ND
Instrumentation, Op Amps, Buffer Amps MCP6L72T-E/SNCT-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - MCP6L72T-E/SNDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MCP6L72T-E/SNDKR-ND
Instrumentation, Op Amps, Buffer Amps MCP6L72T-E/SNDKR-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - MCP6L72T-E/SNTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MCP6L72T-E/SNTR-ND
Instrumentation, Op Amps, Buffer Amps MCP6L72T-E/SNTR-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6L72T-E/SN - 1075350-MCP6L72T-E/SN - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6L72T-E/SN
1075350-MCP6L72T-E/SN
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6L72T-E/SN 1075350-MCP6L72T-E/SN
Manufacturer: Microchip Technology Win Source Part Number: 1075350-MCP6L72T-E/S N Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.9 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 2 V to 6 V Operating Supply Current: 150μA Channel Output Current: 25mA Gain Bandwidth Product (GBP): 2MHz Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1075350-MCP6L72T-E/SN
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.9 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2 V to 6 V
Operating Supply Current: 150μA
Channel Output Current: 25mA
Gain Bandwidth Product (GBP): 2MHz
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Operational Amplifier IC
687-MCP6L72T-E/SN
Operational Amplifier IC 687-MCP6L72T-E/SN
IC OPAMP GP 2 CIRCUIT 8SOIC Product overview: MCP6L72T-E/SN from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6L72T-E/SN can be used for catalog matching and distributor lookup.

IC OPAMP GP 2 CIRCUIT 8SOIC Product overview: MCP6L72T-E/SN from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6L72T-E/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Op Amp, 2Mhz, 0.9V/us, Soic-8; No. Of Amplifiers Microchip - 08R1826 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 2Mhz, 0.9V/us, Soic-8; No. Of Amplifiers Microchip
08R1826
Op Amp, 2Mhz, 0.9V/us, Soic-8; No. Of Amplifiers Microchip 08R1826
OP AMP, 2MHZ, 0.9V/uS, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:2MHz; Slew Rate:0.9V/µs; Supply Voltage Range:2V to 6V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

OP AMP, 2MHZ, 0.9V/uS, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:2MHz; Slew Rate:0.9V/µs; Supply Voltage Range:2V to 6V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - MCP6L72T-E/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
MCP6L72T-E/SN
Integrated Circuits (ICs) - Linear - Amplifiers MCP6L72T-E/SN
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - MCP6L72T-E/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
MCP6L72T-E/SN
Instrumentation, OP Amps, Buffer Amps MCP6L72T-E/SN
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
MCP6L72T-E/SN
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MCP6L72T-E/SN
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
MCP6L72T-E/SN
Operational Amplifiers - Op Amps MCP6L72T-E/SN
Operational Amplifiers - Op Amps Single 2 MHz OP E temp

Operational Amplifiers - Op Amps Single 2 MHz OP E temp

Buy Now Datasheet
Dual 2 MHz OP, E temp - 70047197 - Allied Electronics, Inc.
Fort Worth, TX, USA
Dual 2 MHz OP, E temp
70047197
Dual 2 MHz OP, E temp 70047197
Dual 2 MHz OP, E temp

Dual 2 MHz OP, E temp

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number MCP6L72T-E/SNCT-ND 1075350-MCP6L72T-E/SN 687-MCP6L72T-E/SN 08R1826 MCP6L72T-E/SN MCP6L72T-E/SN MCP6L72T-E/SN MCP6L72T-E/SN 70047197
Product Name Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6L72T-E/SN Operational Amplifier IC Op Amp, 2Mhz, 0.9V/us, Soic-8; No. Of Amplifiers Microchip Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Dual 2 MHz OP, E temp
Features Rail-Rail-Out
Source Current (IS) 0.1500 milliamps 0.1500 milliamps 0.1500 milliamps 0.1500 milliamps
Slew Rate 0.9000 V/µs 0.9000 V/µs 0.9000 V/µs 0.9000 V/µs 9.00E-7 V/µs 0.9000 V/µs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC Tape & Reel (TR) 8-SOIC (0.154, 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data