Microchip Technology, Inc. 2 MHz, 150 µA Op Amps MCP6L71R

Description
The MCP6L71R operational amplifier has 2MHz Gain Bandwidth Product and a low 150uA per amplifier quiescent current. The MCP6L71R operates on supply votages between 2.0V to 6.0V, with rail-to-rail input and output swing. The MCP6L71R is available in the SOT-23 package. Additional Features Input Offset Voltage: ±4 mV (max) Quiescent Current: 150 µA (typical) Common Mode Rejection Ratio: 91 dB (typical) Power Supply Rejection Ratio: 89dB (typical) Rail-to-Rail Input/Output Supply Voltage Range: 2V to 6V Gain Bandwidth Product: 2 MHz (typical) Slew Rate: 0.9V/µs (typical) Unity Gain Stable Extended Temperature Range: -40°C to +125°C
Datasheet
Description
The MCP6L71R operational amplifier has 2MHz Gain Bandwidth Product and a low 150uA per amplifier quiescent current. The MCP6L71R operates on supply votages between 2.0V to 6.0V, with rail-to-rail input and output swing. The MCP6L71R is available in the SOT-23 package. Additional Features Input Offset Voltage: ±4 mV (max) Quiescent Current: 150 µA (typical) Common Mode Rejection Ratio: 91 dB (typical) Power Supply Rejection Ratio: 89dB (typical) Rail-to-Rail Input/Output Supply Voltage Range: 2V to 6V Gain Bandwidth Product: 2 MHz (typical) Slew Rate: 0.9V/µs (typical) Unity Gain Stable Extended Temperature Range: -40°C to +125°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 MHz, 150 µA Op Amps - MCP6L71R - Microchip Technology, Inc.
Chandler, AZ, United States
2 MHz, 150 µA Op Amps
MCP6L71R
2 MHz, 150 µA Op Amps MCP6L71R
The MCP6L71R operational amplifier has 2MHz Gain Bandwidth Product and a low 150uA per amplifier quiescent current. The MCP6L71R operates on supply votages between 2.0V to 6.0V, with rail-to-rail input and output swing. The MCP6L71R is available in the SOT-23 package. Additional Features Input Offset Voltage: ±4 mV (max) Quiescent Current: 150 µA (typical) Common Mode Rejection Ratio: 91 dB (typical) Power Supply Rejection Ratio: 89dB (typical) Rail-to-Rail Input/Output Supply Voltage Range: 2V to 6V Gain Bandwidth Product: 2 MHz (typical) Slew Rate: 0.9V/µs (typical) Unity Gain Stable Extended Temperature Range: -40°C to +125°C

The MCP6L71R operational amplifier has 2MHz Gain Bandwidth Product and a low 150uA per amplifier quiescent current. The MCP6L71R operates on supply votages between 2.0V to 6.0V, with rail-to-rail input and output swing. The MCP6L71R is available in the SOT-23 package.

Additional Features

    • Input Offset Voltage: ±4 mV (max)
    • Quiescent Current: 150 µA (typical)
    • Common Mode Rejection Ratio: 91 dB (typical)
    • Power Supply Rejection Ratio: 89dB (typical)
    • Rail-to-Rail Input/Output
    • Supply Voltage Range: 2V to 6V
    • Gain Bandwidth Product: 2 MHz (typical)
    • Slew Rate: 0.9V/µs (typical)
    • Unity Gain Stable
    • Extended Temperature Range: -40°C to +125°C
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP6L71R
Product Name 2 MHz, 150 µA Op Amps
Package Type ['SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 2857-401 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
2 suppliers
Op Amps - 1922938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOIC; Soic
View Details
LM10QML Operational Amplifier and Voltage Reference - 5962-8760401GA - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type TO
View Details
5 suppliers
Log Amplifiers and DLVA - HCL-3-9001_2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details