Microchip Technology, Inc. 2 MHz, 150 µA Op Amps MCP6L71

Description
The MCP6L71 operational amplifier has 2MHz Gain Bandwidth Product and a low 150uA per amplifier quiescent current. The MCP6L71 operates on supply votages between 2.0V to 6.0V, with rail-to-rail input and output swing. The MCP6L71 is offered in SOT 23, SOIC and MSOP packages. Additional Features Input Offset Voltage: ±4 mV (max) Quiescent Current: 150 µA (typical) Common Mode Rejection Ratio: 91 dB (typical) Power Supply Rejection Ratio: 89dB (typical) Rail-to-Rail Input/Output Supply Voltage Range: 2V to 6V Gain Bandwidth Product: 2 MHz (typical) Slew Rate: 0.9V/µs (typical) Unity Gain Stable Available in Standard and Reverse Pin Outs Extended Temperature Range: -40°C to +125°C
Datasheet
Description
The MCP6L71 operational amplifier has 2MHz Gain Bandwidth Product and a low 150uA per amplifier quiescent current. The MCP6L71 operates on supply votages between 2.0V to 6.0V, with rail-to-rail input and output swing. The MCP6L71 is offered in SOT 23, SOIC and MSOP packages. Additional Features Input Offset Voltage: ±4 mV (max) Quiescent Current: 150 µA (typical) Common Mode Rejection Ratio: 91 dB (typical) Power Supply Rejection Ratio: 89dB (typical) Rail-to-Rail Input/Output Supply Voltage Range: 2V to 6V Gain Bandwidth Product: 2 MHz (typical) Slew Rate: 0.9V/µs (typical) Unity Gain Stable Available in Standard and Reverse Pin Outs Extended Temperature Range: -40°C to +125°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 MHz, 150 µA Op Amps - MCP6L71 - Microchip Technology, Inc.
Chandler, AZ, United States
2 MHz, 150 µA Op Amps
MCP6L71
2 MHz, 150 µA Op Amps MCP6L71
The MCP6L71 operational amplifier has 2MHz Gain Bandwidth Product and a low 150uA per amplifier quiescent current. The MCP6L71 operates on supply votages between 2.0V to 6.0V, with rail-to-rail input and output swing. The MCP6L71 is offered in SOT 23, SOIC and MSOP packages. Additional Features Input Offset Voltage: ±4 mV (max) Quiescent Current: 150 µA (typical) Common Mode Rejection Ratio: 91 dB (typical) Power Supply Rejection Ratio: 89dB (typical) Rail-to-Rail Input/Output Supply Voltage Range: 2V to 6V Gain Bandwidth Product: 2 MHz (typical) Slew Rate: 0.9V/µs (typical) Unity Gain Stable Available in Standard and Reverse Pin Outs Extended Temperature Range: -40°C to +125°C

The MCP6L71 operational amplifier has 2MHz Gain Bandwidth Product and a low 150uA per amplifier quiescent current. The MCP6L71 operates on supply votages between 2.0V to 6.0V, with rail-to-rail input and output swing. The MCP6L71 is offered in SOT 23, SOIC and MSOP packages.

Additional Features

    • Input Offset Voltage: ±4 mV (max)
    • Quiescent Current: 150 µA (typical)
    • Common Mode Rejection Ratio: 91 dB (typical)
    • Power Supply Rejection Ratio: 89dB (typical)
    • Rail-to-Rail Input/Output
    • Supply Voltage Range: 2V to 6V
    • Gain Bandwidth Product: 2 MHz (typical)
    • Slew Rate: 0.9V/µs (typical)
    • Unity Gain Stable
    • Available in Standard and Reverse Pin Outs
    • Extended Temperature Range: -40°C to +125°C
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP6L71
Product Name 2 MHz, 150 µA Op Amps
Package Type ['MSOP', 'SOIC', 'SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

Isolation amplifier - 857-420 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 1898738P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOIC; SOIC
View Details
LF198QML-SP Monolithic Sample and Hold Circuit - 5962-8760801VZA - Texas Instruments
Specs
Device Type Sample and Hold Amplifiers
Package Type CFP
View Details
Log Amplifiers and DLVA - HCL-5-9036 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details