IC OPAMP GP 2 CIRCUIT 8SOIC Product overview: MCP6L2T-E/SN from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6L2T-E/SN can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 1075348-MCP6L2T-E/SN
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2.3 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 6 V
Operating Supply Current: 200μA
Channel Output Current: 20mA
Gain Bandwidth Product (GBP): 2.8MHz
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Operational Amplifiers - Op Amps Dual 2.7V Op Amp E temp
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
IC, OP AMP, 2.8MHZ, 2.3V/ us, SOIC-8, FULL REEL; No. of Amplifiers:2 Amplifier; Bandwidth:2.8MHz; Slew Rate:2.3V/µs; Supply Voltage Range:2.7V to 6V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
Operational Amplifier, Dual, 2.8 MHz, 2, 2.3 V/ s, 2.7V to 6V, SOIC, 8 RoHS Compliant: Yes
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-MCP6L2T-E/SN | MCP6L2T-E/SNDKR-ND | 1075348-MCP6L2T-E/SN | MCP6L2T-E/SN | MCP6L2T-E/SN | MCP6L2T-E/SN | 06R3495 | 25R4735 | MCP6L2T-E/SN | MCP6L2T-E/SN |
| Product Name | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6L2T-E/SN | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Ic, Op Amp, 2.8Mhz, 2.3V/ Us, Soic-8, Full Reel; No. Of Amplifiers Microchip | Operational Amplifier, Dual, 2.8 Mhz, 2, 2.3 V/ S, 2.7V To 6V, Soic, 8 Rohs Compliant Microchip | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.7 volts | 2.7 to 6 volts | 2.7 volts | 2.7 to 6 volts | 2.7 volts | |||||
| Quiescent Current (IQ) | 660 to ? microamps | |||||||||
| Slew Rate | 2.3 V/µs | 2.3 V/µs | 2.3 V/µs | 2.3 V/µs | 2.30E-6 V/µs | 2.3 V/µs | 2.3 V/µs | |||
| Bandwidth | 2.8 MHz | 2.8 MHz | 2.8 MHz |