Manufacturer: Microchip Technology
Win Source Part Number: 1075347-MCP6L2T-E/MS
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2.3 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.7 V to 6 V
Operating Supply Current: 200μA
Channel Output Current: 20mA
Gain Bandwidth Product (GBP): 2.8MHz
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
IC OPAMP GP 2 CIRCUIT 8MSOP Product overview: MCP6L2T-E/MS from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6L2T-E/MS can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps Dual 2.7V Op Amp E temp
IC OPAMP GP 2 CIRCUIT 8MSOP
OP AMP, 2.8MHz, 2.3V/uS, 3mV, 8-MSOP; No. of Amplifiers:2 Amplifier; Bandwidth:2.8MHz; Slew Rate:2.3V/µs; Supply Voltage Range:2.7V to 6V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:-RoHS Compliant: Yes
IC OPAMP GP 2 CIRCUIT 8MSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
IC OPAMP GP 2 CIRCUIT 8MSOP
| RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 649452 | 1075347-MCP6L2T-E/MS | MCP6L2T-E/MSCT-ND | 687-MCP6L2T-E/MS | MCP6L2T-E/MS | MCP6L2T-E/MS | 08R1819 | MCP6L2T-E/MS | MCP6L2T-E/MS | MCP6L2T-E/MS |
| Product Name | Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6L2T-E/MS | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op Amp, 2.8Mhz, 2.3V/us, 3Mv, 8-Msop; No. Of Amplifiers Microchip | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | |||||||
| Package Type | SOP; MSOP; MSOP | SOP; MSOP; 8-MSOP | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Tape & Reel (TR) | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Surface Mount | |||
| Number of Pins | 8 | 8 | 8 | |||||||
| Supply Voltage (VS) | 2.7 to 6 volts | 2.7 volts | 2.7 to 6 volts | 2.7 volts | 2.7 volts | |||||
| Source Current (IS) | 0.2000 milliamps | 0.2000 milliamps | 0.2000 milliamps | 0.2000 milliamps |