Microchip Technology, Inc. 2.8 MHz, 200 µA Op Amps MCP6L2

Description
The MCP6L2 dual operational amplifier (op amp) has a gain bandwidth product of 2.8 MHz with low typical operating current of 200 and an offset voltage that is less than 3 mV. The MCP6L2 uses Microchip's advanced CMOS technology, which provides low bias current, high-speed operation, high open-loop gain and rail-to-rail output swing. The MCP6L2 operates with a single supply voltage that can be as low as 2.7V, while drawing less than 330 of quiescent current per amplifier. The MCP6L2 is available in standard 8-lead SOIC and MSOP packages. Additional Features Low Input Bias Current:1 pA (typ.) Gain-Bandwidth Product: 2.8 MHz Low Quiescent Current: 200 µA/amplifier (typical) Low Input Offset Voltage: 3 mV (max.) Unity Gain Stable Rail to Rail Output Extended Temperature Range
Datasheet
Description
The MCP6L2 dual operational amplifier (op amp) has a gain bandwidth product of 2.8 MHz with low typical operating current of 200 and an offset voltage that is less than 3 mV. The MCP6L2 uses Microchip's advanced CMOS technology, which provides low bias current, high-speed operation, high open-loop gain and rail-to-rail output swing. The MCP6L2 operates with a single supply voltage that can be as low as 2.7V, while drawing less than 330 of quiescent current per amplifier. The MCP6L2 is available in standard 8-lead SOIC and MSOP packages. Additional Features Low Input Bias Current:1 pA (typ.) Gain-Bandwidth Product: 2.8 MHz Low Quiescent Current: 200 µA/amplifier (typical) Low Input Offset Voltage: 3 mV (max.) Unity Gain Stable Rail to Rail Output Extended Temperature Range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.8 MHz, 200 µA Op Amps - MCP6L2 - Microchip Technology, Inc.
Chandler, AZ, United States
2.8 MHz, 200 µA Op Amps
MCP6L2
2.8 MHz, 200 µA Op Amps MCP6L2
The MCP6L2 dual operational amplifier (op amp) has a gain bandwidth product of 2.8 MHz with low typical operating current of 200 and an offset voltage that is less than 3 mV. The MCP6L2 uses Microchip's advanced CMOS technology, which provides low bias current, high-speed operation, high open-loop gain and rail-to-rail output swing. The MCP6L2 operates with a single supply voltage that can be as low as 2.7V, while drawing less than 330 of quiescent current per amplifier. The MCP6L2 is available in standard 8-lead SOIC and MSOP packages. Additional Features Low Input Bias Current:1 pA (typ.) Gain-Bandwidth Product: 2.8 MHz Low Quiescent Current: 200 µA/amplifier (typical) Low Input Offset Voltage: 3 mV (max.) Unity Gain Stable Rail to Rail Output Extended Temperature Range

The MCP6L2 dual operational amplifier (op amp) has a gain bandwidth product of 2.8 MHz with low typical operating current of 200 and an offset voltage that is less than 3 mV. The MCP6L2 uses Microchip's advanced CMOS technology, which provides low bias current, high-speed operation, high open-loop gain and rail-to-rail output swing. The MCP6L2 operates with a single supply voltage that can be as low as 2.7V, while drawing less than 330 of quiescent current per amplifier. The MCP6L2 is available in standard 8-lead SOIC and MSOP packages.

Additional Features

    • Low Input Bias Current:1 pA (typ.)
    • Gain-Bandwidth Product: 2.8 MHz
    • Low Quiescent Current: 200 µA/amplifier (typical)
    • Low Input Offset Voltage: 3 mV (max.)
    • Unity Gain Stable
    • Rail to Rail Output
    • Extended Temperature Range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP6L2
Product Name 2.8 MHz, 200 µA Op Amps
Package Type ['MSOP', 'SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

Isolation amplifier - 857-420 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 1906293P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SO
View Details
Log Amplifiers and DLVA - STDLVA-90001 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details