Microchip Technology, Inc. 2.8 MHz, 200 µA Op Amps MCP6L1R

Description
MCP6L1R operational amplifier (op amp) has a gain bandwidth product of 2.8 MHz with low typical operating current of 200uA and an offset voltage that is 1 mV (typ). The MCP6L1R uses Microchip's advanced CMOS technology, which provides low bias current, high-speed operation, high open-loop gain, and rail-to-rail output swing. The MCP6L1R operates with a single supply voltage that can be as low as 2.7V, while drawing less than 330 of quiescent current. The MCP6L1R is available in the 5-lead SOT-23 package. Additional Features Low Input Bias Current:1 pA (typ.) Gain-Bandwidth Product: 2.8 MHz Low Quiescent Current: 200 µA/amplifier (typical) Low Input Offset Voltage: 3 mV (max.) Unity Gain Stable Rail to Rail Output Extended Temperature Range
Datasheet
Description
MCP6L1R operational amplifier (op amp) has a gain bandwidth product of 2.8 MHz with low typical operating current of 200uA and an offset voltage that is 1 mV (typ). The MCP6L1R uses Microchip's advanced CMOS technology, which provides low bias current, high-speed operation, high open-loop gain, and rail-to-rail output swing. The MCP6L1R operates with a single supply voltage that can be as low as 2.7V, while drawing less than 330 of quiescent current. The MCP6L1R is available in the 5-lead SOT-23 package. Additional Features Low Input Bias Current:1 pA (typ.) Gain-Bandwidth Product: 2.8 MHz Low Quiescent Current: 200 µA/amplifier (typical) Low Input Offset Voltage: 3 mV (max.) Unity Gain Stable Rail to Rail Output Extended Temperature Range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.8 MHz, 200 µA Op Amps - MCP6L1R - Microchip Technology, Inc.
Chandler, AZ, United States
2.8 MHz, 200 µA Op Amps
MCP6L1R
2.8 MHz, 200 µA Op Amps MCP6L1R
MCP6L1R operational amplifier (op amp) has a gain bandwidth product of 2.8 MHz with low typical operating current of 200uA and an offset voltage that is 1 mV (typ). The MCP6L1R uses Microchip's advanced CMOS technology, which provides low bias current, high-speed operation, high open-loop gain, and rail-to-rail output swing. The MCP6L1R operates with a single supply voltage that can be as low as 2.7V, while drawing less than 330 of quiescent current. The MCP6L1R is available in the 5-lead SOT-23 package. Additional Features Low Input Bias Current:1 pA (typ.) Gain-Bandwidth Product: 2.8 MHz Low Quiescent Current: 200 µA/amplifier (typical) Low Input Offset Voltage: 3 mV (max.) Unity Gain Stable Rail to Rail Output Extended Temperature Range

MCP6L1R operational amplifier (op amp) has a gain bandwidth product of 2.8 MHz with low typical operating current of 200uA and an offset voltage that is 1 mV (typ). The MCP6L1R uses Microchip's advanced CMOS technology, which provides low bias current, high-speed operation, high open-loop gain, and rail-to-rail output swing. The MCP6L1R operates with a single supply voltage that can be as low as 2.7V, while drawing less than 330 of quiescent current. The MCP6L1R is available in the 5-lead SOT-23 package.

Additional Features

    • Low Input Bias Current:1 pA (typ.)
    • Gain-Bandwidth Product: 2.8 MHz
    • Low Quiescent Current: 200 µA/amplifier (typical)
    • Low Input Offset Voltage: 3 mV (max.)
    • Unity Gain Stable
    • Rail to Rail Output
    • Extended Temperature Range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP6L1R
Product Name 2.8 MHz, 200 µA Op Amps
Package Type ['SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products