Manufacturer: Microchip Technology
Win Source Part Number: 038428-MCP6L04T-E/ST
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.6 V/μs
Current - Input Bias: 2pA
Voltage - Input Offset: 1mV
Family Name: MCP6L04
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 1.8 V to 6 V
Operating Supply Current: 85μA
Channel Output Current: 20mA
Gain Bandwidth Product (GBP): 1MHz
Alternative Parts (Cross-Reference): TSU114IPT; AD8608ARUZ; BD12734FVJ-E2; TSV324AIYPT;
Introduction Date: March 10, 2009
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP Product overview: MCP6L04T-E/ST from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6L04T-E/ST can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps Quad 1.8V 1MHz OP E temp
IC OPAMP GP 4 CIRCUIT 14TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
Operational Amplifier, QUAD, 1 MHz, 4, 0.6 V/ s, 1.8V to 6V, TSSOP, 14 RoHS Compliant: Yes
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 7681404 | 7681404P | 038428-MCP6L04T-E/ST | MCP6L04T-E/STCT-ND | 687-MCP6L04T-E/ST | MCP6L04T-E/ST | MCP6L04T-E/ST | MCP6L04T-E/ST | MCP6L04T-E/ST | 18T9219 | MCP6L04T-E/ST |
| Product Name | Op Amps | Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6L04T-E/ST | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifier, Quad, 1 Mhz, 4, 0.6 V/ S, 1.8V To 6V, Tssop, 14 Rohs Compliant Microchip | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Package Type | SSOP; SOP; TSSOP; Tssop | SSOP; SOP; TSSOP; TSSOP | SSOP; SOP; TSSOP; 14-TSSOP | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | Tape & Reel (TR) | Surface Mount | Surface Mount | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | |||
| Number of Pins | 14 | 14 | 14 | ||||||||
| Supply Voltage (VS) | 1.8 to 6 volts | 1.8 volts | 1.8 volts | 1.8 volts | |||||||
| Source Current (IS) | 0.0850 milliamps | 0.0850 milliamps | 0.0850 milliamps | 0.0850 milliamps |