Microchip Technology, Inc. 1 MHz, 85 µA Op Amps MCP6L04

Description
The MCP6L04 is a quad general purpose op amp offering rail-to-rail input and output over the 1.8 to 6V operating range. This amplifier has a typical GBWP of 1 MHz with typical quiescent current of 85 microamperes. The MCP6L04 is available in 14-pin SOIC and TSSOP package. Additional Features Gain Bandwidth Product (GBWP): 1 MHz Quiescent Current: 85 µA (typ.) Supply voltage range: 1.8V to 6V Rail to Rail Input and Output Extended Temperature Range Space Saving Package Offering: 14-lead SOIC and TSSOP
Datasheet
Description
The MCP6L04 is a quad general purpose op amp offering rail-to-rail input and output over the 1.8 to 6V operating range. This amplifier has a typical GBWP of 1 MHz with typical quiescent current of 85 microamperes. The MCP6L04 is available in 14-pin SOIC and TSSOP package. Additional Features Gain Bandwidth Product (GBWP): 1 MHz Quiescent Current: 85 µA (typ.) Supply voltage range: 1.8V to 6V Rail to Rail Input and Output Extended Temperature Range Space Saving Package Offering: 14-lead SOIC and TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 MHz, 85 µA Op Amps - MCP6L04 - Microchip Technology, Inc.
Chandler, AZ, United States
1 MHz, 85 µA Op Amps
MCP6L04
1 MHz, 85 µA Op Amps MCP6L04
The MCP6L04 is a quad general purpose op amp offering rail-to-rail input and output over the 1.8 to 6V operating range. This amplifier has a typical GBWP of 1 MHz with typical quiescent current of 85 microamperes. The MCP6L04 is available in 14-pin SOIC and TSSOP package. Additional Features Gain Bandwidth Product (GBWP): 1 MHz Quiescent Current: 85 µA (typ.) Supply voltage range: 1.8V to 6V Rail to Rail Input and Output Extended Temperature Range Space Saving Package Offering: 14-lead SOIC and TSSOP

The MCP6L04 is a quad general purpose op amp offering rail-to-rail input and output over the 1.8 to 6V operating range. This amplifier has a typical GBWP of 1 MHz with typical quiescent current of 85 microamperes. The MCP6L04 is available in 14-pin SOIC and TSSOP package.

Additional Features

    • Gain Bandwidth Product (GBWP): 1 MHz
    • Quiescent Current: 85 µA (typ.)
    • Supply voltage range: 1.8V to 6V
    • Rail to Rail Input and Output
    • Extended Temperature Range
    • Space Saving Package Offering: 14-lead SOIC and TSSOP
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP6L04
Product Name 1 MHz, 85 µA Op Amps
Package Type ['TSSOP', 'SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-411 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 1904346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type μmax
View Details
Log Amplifiers and DLVA - HCL-4-9007_8 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details