The MCP6L02T-E/SN is a dual operational amplifier from Microchip Technology Inc., designed for general-purpose applications. It features a rail-to-rail input and output, allowing for maximum signal swing, and operates over a supply voltage range of 1.8V to 6.0V. The typical quiescent current is 85 µA per amplifier, making it suitable for battery-powered systems and portable equipment. The device has a gain bandwidth product of 1 MHz, which supports a variety of applications including photodiode amplifiers and analog filters. It is available in an 8-lead SOIC package and is rated for an extended temperature range of -40°C to +125°C. The MCP6L02T-E/SN also includes design aids such as SPICE macro models and application notes, facilitating integration into various projects.
Manufacturer: Microchip Technology
Win Source Part Number: 084051-MCP6L02T-E/SN
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.6 V/μs
Current - Input Bias: 2pA
Voltage - Input Offset: 1mV
Family Name: MCP6L02
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 6 V
Operating Supply Current: 85μA
Channel Output Current: 20mA
Gain Bandwidth Product (GBP): 1MHz
Alternative Parts (Cross-Reference): TSV612IDT; TS1872IYD; TSV612ID;
Introduction Date: June 01, 2000
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC Product overview: MCP6L02T-E/SN from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6L02T-E/SN can be used for catalog matching and distributor lookup.
2pA Dual 1MHz SOIC-8 Operational Amplifier ROHS
Operational Amplifiers - Op Amps Dual 1.8V 1MHz OP E temp
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
Operational Amplifier, Dual, 1 MHz, 2, 0.6 V/ s, 1.8V to 6V, SOIC, 8 RoHS Compliant: Yes
IC OPAMP GP 2 CIRCUIT 8SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 084051-MCP6L02T-E/SN | MCP6L02T-E/SNDKR-ND | 687-MCP6L02T-E/SN | 352126 | MCP6L02T-E/SN | MCP6L02T-E/SN | MCP6L02T-E/SN | MCP6L02T-E/SN | 25R4732 | MCP6L02T-E/SN | MCP6L02T-E/SN |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6L02T-E/SN | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Op Amps | Operational Amplifier/Comparator >> Operational Amplifier | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier, Dual, 1 Mhz, 2, 0.6 V/ S, 1.8V To 6V, Soic, 8 Rohs Compliant Microchip | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 1.8 to 6 volts | 1.8 volts | 1.8 volts | 6 volts | |||||||
| Source Current (IS) | 0.0850 milliamps | 0.0850 milliamps | 0.0850 milliamps | 0.0850 milliamps | |||||||
| VOS | 1 millivolts | 1 millivolts | 1 millivolts | ||||||||
| IBIAS | 2.00E-6 µA | 2.00E-6 µA | 2.00E-6 µA | 2.00E-6 µA | |||||||
| GBW | 1 MHz | 1 MHz | 1 MHz | 1 MHz |