IC OPAMP GP 2 CIRCUIT 8MSOP Product overview: MCP6L02T-E/MS from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6L02T-E/MS can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Manufacturer: Microchip Technology
Win Source Part Number: 038740-MCP6L02T-E/MS
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.6 V/μs
Current - Input Bias: 2pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 1.8 V to 6 V
Operating Supply Current: 85μA
Channel Output Current: 20mA
Gain Bandwidth Product (GBP): 1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
IC OPAMP GP 2 CIRCUIT 8MSOP
IC OPAMP GP 2 CIRCUIT 8MSOP
Operational Amplifier, Dual, 1 MHz, 2, 0.6 V/ s, 1.8V to 6V, MSOP, 8 RoHS Compliant: Yes
Operational Amplifiers - Op Amps Dual 1.8V 1MHz OP E temp
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
2pA Dual 1MHz MSOP-8 Operational Amplifier ROHS
IC OPAMP GP 2 CIRCUIT 8MSOP
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 7681394 | 7681394P | 687-MCP6L02T-E/MS | MCP6L02T-E/MSTR-ND | 038740-MCP6L02T-E/MS | MCP6L02T-E/MS | MCP6L02T-E/MS | 18T9218 | MCP6L02T-E/MS | MCP6L02T-E/MS | MCP6L02T-E/MS | MCP6L02T-E/MS |
| Product Name | Op Amps | Op Amps | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6L02T-E/MS | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier, Dual, 1 Mhz, 2, 0.6 V/ S, 1.8V To 6V, Msop, 8 Rohs Compliant Microchip | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier/Comparator >> Operational Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Package Type | SOP; MSOP; Msop | SOP; MSOP; MSOP | Tape & Reel (TR) | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SOP; MSOP; 8-MSOP | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SOP; MSOP | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | |||
| Number of Pins | 8 | 8 | 8 | |||||||||
| Supply Voltage (VS) | 1.8 volts | 1.8 to 6 volts | 1.8 volts | 6 volts | ||||||||
| Quiescent Current (IQ) | 340 to ? microamps |