Microchip Technology, Inc. 1 MHz, 85 µA Op Amps MCP6L02

Description
The MCP6L02 is a dual general purpose op amp offering rail-to-rail input and output over the 1.8 to 6V operating range. This amplifier has a typical GBWP of 1 MHz with typical quiescent current of 85 microamperes. The MCP6L02 is available in 8-lead SOIC and MSOP packages Additional Features Gain Bandwidth Product (GBWP): 1 MHz Quiescent Current: 85 µA (typ.) Supply voltage range: 1.8V to 6V Rail to Rail Input and Output Extended Temperature Range Space Saving Package Offering: 8-lead SOIC and MSOP
Description
The MCP6L02 is a dual general purpose op amp offering rail-to-rail input and output over the 1.8 to 6V operating range. This amplifier has a typical GBWP of 1 MHz with typical quiescent current of 85 microamperes. The MCP6L02 is available in 8-lead SOIC and MSOP packages Additional Features Gain Bandwidth Product (GBWP): 1 MHz Quiescent Current: 85 µA (typ.) Supply voltage range: 1.8V to 6V Rail to Rail Input and Output Extended Temperature Range Space Saving Package Offering: 8-lead SOIC and MSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP6L02 is a dual operational amplifier designed for general-purpose applications, featuring a typical gain bandwidth product of 1 MHz and a low quiescent current of 85 µA per amplifier. It operates within a supply voltage range of 1.8V to 6.0V and supports rail-to-rail input and output, making it suitable for battery-powered systems and portable equipment. The device is available in compact SC70 and SOT-23 packages, and it is rated for an extended temperature range of -40°C to +125°C. Typical applications include photodiode amplifiers and analog filters. The MCP6L02 also benefits from design aids such as SPICE macro models and application notes, enhancing its usability in various engineering projects.

Datasheet Summary
Powered by GS/AI

The MCP6L02 is a dual operational amplifier designed for general-purpose applications, featuring a typical gain bandwidth product of 1 MHz and a low quiescent current of 85 µA per amplifier. It operates within a supply voltage range of 1.8V to 6.0V and supports rail-to-rail input and output, making it suitable for battery-powered systems and portable equipment. The device is available in compact SC70 and SOT-23 packages, and it is rated for an extended temperature range of -40°C to +125°C. Typical applications include photodiode amplifiers and analog filters. The MCP6L02 also benefits from design aids such as SPICE macro models and application notes, enhancing its usability in various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
1 MHz, 85 µA Op Amps - MCP6L02 - Microchip Technology, Inc.
Chandler, AZ, United States
1 MHz, 85 µA Op Amps
MCP6L02
1 MHz, 85 µA Op Amps MCP6L02
The MCP6L02 is a dual general purpose op amp offering rail-to-rail input and output over the 1.8 to 6V operating range. This amplifier has a typical GBWP of 1 MHz with typical quiescent current of 85 microamperes. The MCP6L02 is available in 8-lead SOIC and MSOP packages Additional Features Gain Bandwidth Product (GBWP): 1 MHz Quiescent Current: 85 µA (typ.) Supply voltage range: 1.8V to 6V Rail to Rail Input and Output Extended Temperature Range Space Saving Package Offering: 8-lead SOIC and MSOP

The MCP6L02 is a dual general purpose op amp offering rail-to-rail input and output over the 1.8 to 6V operating range. This amplifier has a typical GBWP of 1 MHz with typical quiescent current of 85 microamperes. The MCP6L02 is available in 8-lead SOIC and MSOP packages

Additional Features

    • Gain Bandwidth Product (GBWP): 1 MHz
    • Quiescent Current: 85 µA (typ.)
    • Supply voltage range: 1.8V to 6V
    • Rail to Rail Input and Output
    • Extended Temperature Range
    • Space Saving Package Offering: 8-lead SOIC and MSOP
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP6L02
Product Name 1 MHz, 85 µA Op Amps
Package Type ['MSOP', 'SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-414 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 1220325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOP; MSOP; Msop
View Details
Log Amplifiers and DLVA - MCPL-4-9044 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details