Microchip Technology, Inc. 1 MHz, 85 µA Op Amps MCP6L01U

Description
The MCP6L01U is a single general purpose op amp offering rail-to-rail input and output over the 1.8 to 6V operating range. This amplifier has a typical GBWP of 1 MHz with typical quiescent current of 85 microamperes. The MCP6L01U is available in SC-70 and SOT-23 packages Additional Features Gain Bandwidth Product (GBWP): 1 MHz Quiescent Current: 85 µA (typ.) Supply voltage range: 1.8V to 6V Rail to Rail Input and Output Extended Temperature Range Space Saving Package Offering
Datasheet
Description
The MCP6L01U is a single general purpose op amp offering rail-to-rail input and output over the 1.8 to 6V operating range. This amplifier has a typical GBWP of 1 MHz with typical quiescent current of 85 microamperes. The MCP6L01U is available in SC-70 and SOT-23 packages Additional Features Gain Bandwidth Product (GBWP): 1 MHz Quiescent Current: 85 µA (typ.) Supply voltage range: 1.8V to 6V Rail to Rail Input and Output Extended Temperature Range Space Saving Package Offering
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 MHz, 85 µA Op Amps - MCP6L01U - Microchip Technology, Inc.
Chandler, AZ, United States
1 MHz, 85 µA Op Amps
MCP6L01U
1 MHz, 85 µA Op Amps MCP6L01U
The MCP6L01U is a single general purpose op amp offering rail-to-rail input and output over the 1.8 to 6V operating range. This amplifier has a typical GBWP of 1 MHz with typical quiescent current of 85 microamperes. The MCP6L01U is available in SC-70 and SOT-23 packages Additional Features Gain Bandwidth Product (GBWP): 1 MHz Quiescent Current: 85 µA (typ.) Supply voltage range: 1.8V to 6V Rail to Rail Input and Output Extended Temperature Range Space Saving Package Offering

The MCP6L01U is a single general purpose op amp offering rail-to-rail input and output over the 1.8 to 6V operating range. This amplifier has a typical GBWP of 1 MHz with typical quiescent current of 85 microamperes. The MCP6L01U is available in SC-70 and SOT-23 packages

Additional Features

    • Gain Bandwidth Product (GBWP): 1 MHz
    • Quiescent Current: 85 µA (typ.)
    • Supply voltage range: 1.8V to 6V
    • Rail to Rail Input and Output
    • Extended Temperature Range
    • Space Saving Package Offering
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP6L01U
Product Name 1 MHz, 85 µA Op Amps
Package Type ['SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2448563P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOP; SOP-8
View Details
Analog - MTLT1012QD8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-0051208Q2A - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; General Purpose
View Details