Microchip Technology, Inc. 10 MHz, 12V Op Amps MCP6H94

Description
The MCP6H94 operational amplifier (op amp) has a wide supply voltage range of 3.5V to 12V and rail-to-rail output operation. This device is unity gain stable and has a gain bandwidth product of 10 MHz (typical). This device operates with a single-supply voltage as high as 12V, while only drawing 2 mA/amplifier (typical) of quiescent current. The MCP6H94 is fully specified in extended temperature range from -40°C to +125°C and is available in 14L-SOIC and 14L- TSSOP Additional Features GBWP of 10 MHz (typ.) Operating voltage from: Single Supply: 3.5V to 12V Dual Supply: ±1.75V to ±6V Low voltage offset, 4 mV (max.) Low quiescent current, 2 mA (max.) Extended temp. range, -40°C to +125°C Available in single, dual and quad
Datasheet
Description
The MCP6H94 operational amplifier (op amp) has a wide supply voltage range of 3.5V to 12V and rail-to-rail output operation. This device is unity gain stable and has a gain bandwidth product of 10 MHz (typical). This device operates with a single-supply voltage as high as 12V, while only drawing 2 mA/amplifier (typical) of quiescent current. The MCP6H94 is fully specified in extended temperature range from -40°C to +125°C and is available in 14L-SOIC and 14L- TSSOP Additional Features GBWP of 10 MHz (typ.) Operating voltage from: Single Supply: 3.5V to 12V Dual Supply: ±1.75V to ±6V Low voltage offset, 4 mV (max.) Low quiescent current, 2 mA (max.) Extended temp. range, -40°C to +125°C Available in single, dual and quad
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 MHz, 12V Op Amps - MCP6H94 - Microchip Technology, Inc.
Chandler, AZ, United States
10 MHz, 12V Op Amps
MCP6H94
10 MHz, 12V Op Amps MCP6H94
The MCP6H94 operational amplifier (op amp) has a wide supply voltage range of 3.5V to 12V and rail-to-rail output operation. This device is unity gain stable and has a gain bandwidth product of 10 MHz (typical). This device operates with a single-supply voltage as high as 12V, while only drawing 2 mA/amplifier (typical) of quiescent current. The MCP6H94 is fully specified in extended temperature range from -40°C to +125°C and is available in 14L-SOIC and 14L- TSSOP Additional Features GBWP of 10 MHz (typ.) Operating voltage from: Single Supply: 3.5V to 12V Dual Supply: ±1.75V to ±6V Low voltage offset, 4 mV (max.) Low quiescent current, 2 mA (max.) Extended temp. range, -40°C to +125°C Available in single, dual and quad

The MCP6H94 operational amplifier (op amp) has a wide supply voltage range of 3.5V to 12V and rail-to-rail output operation. This device is unity gain stable and has a gain bandwidth product of 10 MHz (typical). This device operates with a single-supply voltage as high as 12V, while only drawing 2 mA/amplifier (typical) of quiescent current. The MCP6H94 is fully specified in extended temperature range from -40°C to +125°C and is available in 14L-SOIC and 14L- TSSOP

Additional Features

    • GBWP of 10 MHz (typ.)
    • Operating voltage from:
      • Single Supply: 3.5V to 12V
      • Dual Supply: ±1.75V to ±6V
    • Low voltage offset, 4 mV (max.)
    • Low quiescent current, 2 mA (max.)
    • Extended temp. range, -40°C to +125°C
    • Available in single, dual and quad
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP6H94
Product Name 10 MHz, 12V Op Amps
Package Type ['TSSOP', 'SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 2413459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type SSOP; SOP; SSOP
View Details
LM139-SP Quad Differential Comparator - 5962-9673802VCA - Texas Instruments
Specs
Device Type Comparators
Package Type CDIP,XCEPT
View Details
Analog - MTLT111AQD8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Comparators
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9080801M2A - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; J-FET
View Details