General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TDFN (2x3)
IC OPAMP GP 2 CIRCUIT 8TDFN
Operational Amplifiers - Op Amps Dual, 12V 10MHz Opamp
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TDFN (2x3)
IC OPAMP GP 2 CIRCUIT 8TDFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP6H92T-E/MNY-ND | MCP6H92T-E/MNY | MCP6H92T-E/MNY | MCP6H92T-E/MNY | MCP6H92T-E/MNY |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | ||||
| Source Current (IS) | 2 milliamps | 2 milliamps | 2 milliamps | ||
| Slew Rate | 10 V/µs | 10 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | 8-WFDFN Exposed Pad | 41 mA | 8-WFDFN Exposed Pad |