Microchip Technology, Inc. 10 MHz, 12V Op Amps MCP6H92

Description
The MCP6H92 operational amplifier (op amp) has a wide supply voltage range of 3.5V to 12V and rail-to-rail output operation. This device is unity gain stable and has a gain bandwidth product of 10 MHz (typical). This device operates with a single-supply voltage as high as 12V, while only drawing 2 mA/amplifier (typical) of quiescent current. The MCP6H92 is fully specified in extended temperature range from -40°C to +125°C and is available in 8L-SOIC and 8L- 2x3 TDFN Additional Features GBWP of 10 MHz (typ.) Operating voltage from: Single Supply: 3.5V to 12V Dual Supply: ±1.75V to ±6V Low voltage offset, 4 mV (max.) Low quiescent current, 2 mA (max.) Extended temp. range, -40°C to +125°C Available in single, dual and quad
Datasheet
Description
The MCP6H92 operational amplifier (op amp) has a wide supply voltage range of 3.5V to 12V and rail-to-rail output operation. This device is unity gain stable and has a gain bandwidth product of 10 MHz (typical). This device operates with a single-supply voltage as high as 12V, while only drawing 2 mA/amplifier (typical) of quiescent current. The MCP6H92 is fully specified in extended temperature range from -40°C to +125°C and is available in 8L-SOIC and 8L- 2x3 TDFN Additional Features GBWP of 10 MHz (typ.) Operating voltage from: Single Supply: 3.5V to 12V Dual Supply: ±1.75V to ±6V Low voltage offset, 4 mV (max.) Low quiescent current, 2 mA (max.) Extended temp. range, -40°C to +125°C Available in single, dual and quad
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 MHz, 12V Op Amps - MCP6H92 - Microchip Technology, Inc.
Chandler, AZ, United States
10 MHz, 12V Op Amps
MCP6H92
10 MHz, 12V Op Amps MCP6H92
The MCP6H92 operational amplifier (op amp) has a wide supply voltage range of 3.5V to 12V and rail-to-rail output operation. This device is unity gain stable and has a gain bandwidth product of 10 MHz (typical). This device operates with a single-supply voltage as high as 12V, while only drawing 2 mA/amplifier (typical) of quiescent current. The MCP6H92 is fully specified in extended temperature range from -40°C to +125°C and is available in 8L-SOIC and 8L- 2x3 TDFN Additional Features GBWP of 10 MHz (typ.) Operating voltage from: Single Supply: 3.5V to 12V Dual Supply: ±1.75V to ±6V Low voltage offset, 4 mV (max.) Low quiescent current, 2 mA (max.) Extended temp. range, -40°C to +125°C Available in single, dual and quad

The MCP6H92 operational amplifier (op amp) has a wide supply voltage range of 3.5V to 12V and rail-to-rail output operation. This device is unity gain stable and has a gain bandwidth product of 10 MHz (typical). This device operates with a single-supply voltage as high as 12V, while only drawing 2 mA/amplifier (typical) of quiescent current. The MCP6H92 is fully specified in extended temperature range from -40°C to +125°C and is available in 8L-SOIC and 8L- 2x3 TDFN

Additional Features

    • GBWP of 10 MHz (typ.)
    • Operating voltage from:
      • Single Supply: 3.5V to 12V
      • Dual Supply: ±1.75V to ±6V
    • Low voltage offset, 4 mV (max.)
    • Low quiescent current, 2 mA (max.)
    • Extended temp. range, -40°C to +125°C
    • Available in single, dual and quad
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP6H92
Product Name 10 MHz, 12V Op Amps
Package Type ['TDFN', 'SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 1913332 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type SOT; SOT23; Sot-23
View Details
LMH6702QML-SP 1.7 GHz, Ultra Low Distortion, Wideband Op Amp - 5962-0254601VZA - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,CFP
View Details
3 suppliers
Analog - MTLT1006QH - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9460206QCA - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; J-FET
View Details