General Purpose Amplifier 1 Circuit Rail-to-Rail 8-TDFN (2x3)
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-TDFN (2x3)
Operational Amplifiers - Op Amps Single, 12V 10MHz Opamp
IC OPAMP GP 1 CIRCUIT 8TDFN
IC OPAMP GP 1 CIRCUIT 8TDFN
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP6H91T-E/MNY-ND | MCP6H91T-E/MNY | MCP6H91T-E/MNY | MCP6H91T-E/MNY | MCP6H91T-E/MNY |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Rail-Rail-Out | ||||
| Source Current (IS) | 2 milliamps | 2 milliamps | 2 milliamps | ||
| Slew Rate | 10 V/µs | 10 V/µs | 1.00E-5 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | 8-WFDFN Exposed Pad | 8-WFDFN Exposed Pad | -40degC ~ 125degC |