Microchip Technology, Inc. 10 MHz, 12V Op Amps MCP6H91

Description
The MCP6H91 operational amplifier (op amp) has a wide supply voltage range of 3.5V to 12V and rail-to-rail output operation. This device is unity gain stable and has a gain bandwidth product of 10 MHz (typical). This device operates with a single-supply voltage as high as 12V, while only drawing 2.2 mA/amplifier (typical) of quiescent current. The MCP6H91 is fully specified in extended temperature range from -40°C to +125°C and is available in 8L-SOIC and 8L- 2x3 TDFN Additional Features GBWP of 10 MHz (typ.) Operating voltage from: Single Supply: 3.5V to 12V Dual Supply: ±1.75V to ±6V Low voltage offset, 4 mV (max.) Low quiescent current, 2 mA (max.) Extended temp. range, -40°C to +125°C Available in single, dual and quad
Datasheet
Description
The MCP6H91 operational amplifier (op amp) has a wide supply voltage range of 3.5V to 12V and rail-to-rail output operation. This device is unity gain stable and has a gain bandwidth product of 10 MHz (typical). This device operates with a single-supply voltage as high as 12V, while only drawing 2.2 mA/amplifier (typical) of quiescent current. The MCP6H91 is fully specified in extended temperature range from -40°C to +125°C and is available in 8L-SOIC and 8L- 2x3 TDFN Additional Features GBWP of 10 MHz (typ.) Operating voltage from: Single Supply: 3.5V to 12V Dual Supply: ±1.75V to ±6V Low voltage offset, 4 mV (max.) Low quiescent current, 2 mA (max.) Extended temp. range, -40°C to +125°C Available in single, dual and quad
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 MHz, 12V Op Amps - MCP6H91 - Microchip Technology, Inc.
Chandler, AZ, United States
10 MHz, 12V Op Amps
MCP6H91
10 MHz, 12V Op Amps MCP6H91
The MCP6H91 operational amplifier (op amp) has a wide supply voltage range of 3.5V to 12V and rail-to-rail output operation. This device is unity gain stable and has a gain bandwidth product of 10 MHz (typical). This device operates with a single-supply voltage as high as 12V, while only drawing 2.2 mA/amplifier (typical) of quiescent current. The MCP6H91 is fully specified in extended temperature range from -40°C to +125°C and is available in 8L-SOIC and 8L- 2x3 TDFN Additional Features GBWP of 10 MHz (typ.) Operating voltage from: Single Supply: 3.5V to 12V Dual Supply: ±1.75V to ±6V Low voltage offset, 4 mV (max.) Low quiescent current, 2 mA (max.) Extended temp. range, -40°C to +125°C Available in single, dual and quad

The MCP6H91 operational amplifier (op amp) has a wide supply voltage range of 3.5V to 12V and rail-to-rail output operation. This device is unity gain stable and has a gain bandwidth product of 10 MHz (typical). This device operates with a single-supply voltage as high as 12V, while only drawing 2.2 mA/amplifier (typical) of quiescent current. The MCP6H91 is fully specified in extended temperature range from -40°C to +125°C and is available in 8L-SOIC and 8L- 2x3 TDFN

Additional Features

    • GBWP of 10 MHz (typ.)
    • Operating voltage from:
      • Single Supply: 3.5V to 12V
      • Dual Supply: ±1.75V to ±6V
    • Low voltage offset, 4 mV (max.)
    • Low quiescent current, 2 mA (max.)
    • Extended temp. range, -40°C to +125°C
    • Available in single, dual and quad
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP6H91
Product Name 10 MHz, 12V Op Amps
Package Type ['TDFN', 'SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-401 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 1581859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOP; MSOP; MSOP
View Details
Log Amplifiers and DLVA - HCL-3-9001_2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details