The MCP6H91-E/SN is a single operational amplifier from Microchip's MCP6H91/2/4 family, designed for general-purpose applications. It features a rail-to-rail output and operates within a supply voltage range of 3.5V to 12V for single-supply configurations, and ±1.75V to ±6V for dual-supply configurations. The device has a typical input offset voltage of ±1 mV and a quiescent current of 2 mA, making it suitable for low-power applications. With a gain bandwidth product of 10 MHz and a slew rate of 10 V/µs, the MCP6H91-E/SN is unity gain stable, which allows for versatile usage in various circuit designs. It also boasts a common mode rejection ratio of 98 dB and a power supply rejection ratio of 94 dB, ensuring reliable performance in noisy environments. The operational amplifier operates over an extended temperature range of -40°C to +125°C, making it suitable for automotive, industrial, and medical applications. The device is available in an 8-lead SOIC package.
Manufacturer: Microchip Technology
Win Source Part Number: 1221204-MCP6H91-E/SN
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 10pA
Voltage - Input Offset: 1mV
Family Name: MCP6H91
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2mA
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 41mA
SR - Slew Rate: 10 V/μs
GBP - Gain Bandwidth Product: 10MHz
Dual Supply Voltage (±): 3.5 V ~ 12 V, ±1.75 V ~ 6 V
Alternative Parts (Cross-Reference): TSH60CD; TL971IDG4; LMH6645MA/NOPB;
Introduction Date: June 27, 2012
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC Product overview: MCP6H91-E/SN from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6H91-E/SN can be used for catalog matching and distributor lookup.
OP AMP, 10MHZ, 10V/s, 1mV, SOIC-8; No. of Amplifiers:1 Amplifier; Bandwidth:10MHz; Slew Rate:10V/µs; Supply Voltage Range:3.5V to 12V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Single, 12V 10MHz Opamp
IC OPAMP GP 1 CIRCUIT 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1221204-MCP6H91-E/SN | MCP6H91-E/SN-ND | 687-MCP6H91-E/SN | 06W2879 | MCP6H91-E/SN | MCP6H91-E/SN | MCP6H91-E/SN | MCP6H91-E/SN |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6H91-E/SN | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Op Amp, 10Mhz, 10V/s, 1Mv, Soic-8; No. Of Amplifiers Microchip | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 2 milliamps | 2 milliamps | 2 milliamps | 2 milliamps | ||||
| VOS | 1 millivolts | 1 millivolts | ||||||
| IBIAS | 1.00E-5 µA | 1.00E-5 µA | ||||||
| GBW | 10 MHz | 10 MHz | ||||||
| Slew Rate | 10 V/µs | 10 V/µs | 10 V/µs | 10 V/µs | 10 V/µs | 1.00E-5 V/µs |