IC OPAMP GP 2 CIRCUIT 8TDFN
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TDFN (2x3)
IC OPAMP GP 2 CIRCUIT 8TDFN
Operational Amplifiers - Op Amps Dl 5.5MHz 12V Op Amp
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP6H82T-E/MNY | MCP6H82T-E/MNY | MCP6H82T-E/MNY | MCP6H82T-E/MNY |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Supply Voltage (VS) | 3.5 volts | |||
| Slew Rate | 5.00E-6 V/µs | 5 V/µs | ||
| Package Type | Surface Mount | 8-WFDFN Exposed Pad | ||
| Life Cycle Stage | Active | Active | ||
| Standards | RoHS |