Microchip Technology, Inc. 5.5 MHz, 12V Op Amps MCP6H82

Description
Microchip’s MCP6H81/2/4 family of operational amplifiers (op amps) has a wide supply voltage range of 3.5V to 12V and rail-to-rail output operation. This family is unity gain stable and has a gain bandwidth product of 5.5 MHz (typical). These devices operate with a single-supply voltage as high as 12V, while only drawing 0.7 mA/amplifier (typical) of quiescent current. The MCP6H81/2/4 family is offered in single (MCP6H81), dual (MCP6H82) and quad (MCP6H84) configurations. All devices are fully specified in extended temperature range from -40°C to +125°C. Additional Features GBWP of 5.5 MHz (typ.) Operating voltage from Single Supply: 3.5V to 12V Dual Supply: ±1.75V to ±6V Low voltage offset, 4 mV (max.) Low quiescent current, 1.3 mA (max.) Extended temp. range: -40°C to +125°C Available in single, dual and quad
Datasheet
Description
Microchip’s MCP6H81/2/4 family of operational amplifiers (op amps) has a wide supply voltage range of 3.5V to 12V and rail-to-rail output operation. This family is unity gain stable and has a gain bandwidth product of 5.5 MHz (typical). These devices operate with a single-supply voltage as high as 12V, while only drawing 0.7 mA/amplifier (typical) of quiescent current. The MCP6H81/2/4 family is offered in single (MCP6H81), dual (MCP6H82) and quad (MCP6H84) configurations. All devices are fully specified in extended temperature range from -40°C to +125°C. Additional Features GBWP of 5.5 MHz (typ.) Operating voltage from Single Supply: 3.5V to 12V Dual Supply: ±1.75V to ±6V Low voltage offset, 4 mV (max.) Low quiescent current, 1.3 mA (max.) Extended temp. range: -40°C to +125°C Available in single, dual and quad
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.5 MHz, 12V Op Amps - MCP6H82 - Microchip Technology, Inc.
Chandler, AZ, United States
5.5 MHz, 12V Op Amps
MCP6H82
5.5 MHz, 12V Op Amps MCP6H82
Microchip’s MCP6H81/2/4 family of operational amplifiers (op amps) has a wide supply voltage range of 3.5V to 12V and rail-to-rail output operation. This family is unity gain stable and has a gain bandwidth product of 5.5 MHz (typical). These devices operate with a single-supply voltage as high as 12V, while only drawing 0.7 mA/amplifier (typical) of quiescent current. The MCP6H81/2/4 family is offered in single (MCP6H81), dual (MCP6H82) and quad (MCP6H84) configurations. All devices are fully specified in extended temperature range from -40°C to +125°C. Additional Features GBWP of 5.5 MHz (typ.) Operating voltage from Single Supply: 3.5V to 12V Dual Supply: ±1.75V to ±6V Low voltage offset, 4 mV (max.) Low quiescent current, 1.3 mA (max.) Extended temp. range: -40°C to +125°C Available in single, dual and quad

Microchip’s MCP6H81/2/4 family of operational amplifiers (op amps) has a wide supply voltage range of 3.5V to 12V and rail-to-rail output operation. This family is unity gain stable and has a gain bandwidth product of 5.5 MHz (typical). These devices operate with a single-supply voltage as high as 12V, while only drawing 0.7 mA/amplifier (typical) of quiescent current. The MCP6H81/2/4 family is offered in single (MCP6H81), dual (MCP6H82) and quad (MCP6H84) configurations. All devices are fully specified in extended temperature range from -40°C to +125°C.

Additional Features

    • GBWP of 5.5 MHz (typ.)
    • Operating voltage from
      • Single Supply: 3.5V to 12V
      • Dual Supply: ±1.75V to ±6V
    • Low voltage offset, 4 mV (max.)
    • Low quiescent current, 1.3 mA (max.)
    • Extended temp. range: -40°C to +125°C
    • Available in single, dual and quad
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP6H82
Product Name 5.5 MHz, 12V Op Amps
Package Type ['TDFN', 'SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 108426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOIC; Soic
View Details
Analog - MTLM108AMD8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Comparators - 74ACT11520DW-G - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type SOIC; 20-SOIC (0.295\", 7.50mm Width)
View Details