Win Source Part Number: 1382867-MCP6H81-E/SN
Category: Integrated Circuits (ICs)>Linear>Amplifi
Package: Tube
Number of Circuits: 1
Standard Package: 100 pcs
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 5V/µs
Gain Bandwidth Product: 5.5 MHz
Current - Input Bias: 10 pA
Voltage - Input Offset: 1 mV
Current - Supply: 700µA
Current - Output / Channel: 55 mA
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Microchip Technology
Base Product Number: MCP6H81
Product Status: Obsolete
Voltage - Supply Span (Min): 3.5 V
Voltage - Supply Span (Max): 12 V
Moisture Sensitivity Level (MSL): 1 (Unlimited)
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC Product overview: MCP6H81-E/SN from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6H81-E/SN can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
OP AMP, UNITY GAIN, 5.5MHZ, 5.5V/us, 1mV, SOIC-8; No. of Amplifiers:1 Amplifier; Bandwidth:5.5MHz; Slew Rate:5V/µs; Supply Voltage Range:3.5V to 12V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
Operational Amplifiers - Op Amps Sg 5.5MHz 12V Op Amp
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1382867-MCP6H81-E/SN | MCP6H81-E/SN-ND | 687-MCP6H81-E/SN | MCP6H81-E/SN | MCP6H81-E/SN | 31W8840 | MCP6H81-E/SN |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op Amp, Unity Gain, 5.5Mhz, 5.5V/us, 1Mv, Soic-8; No. Of Amplifiers Microchip | Operational Amplifiers - Op Amps |
| Source Current (IS) | 0.7000 milliamps | 0.7000 milliamps | 0.7000 milliamps | 0.7000 milliamps | |||
| VOS | 1 millivolts | 1 millivolts | |||||
| IBIAS | 1.00E-5 µA | 1.00E-5 µA | |||||
| GBW | 5.5 MHz | 5.5 MHz | |||||
| Slew Rate | 5 V/µs | 5 V/µs | 5 V/µs | 5 V/µs | 5 V/µs |