The Microchip MCP6H71 operational amplifier is a unity gain stable device featuring a gain bandwidth product of 2.7 MHz and a slew rate of 2 V/µs. It operates within a supply voltage range of 3.5V to 12V for single-supply configurations and ±1.75V to ±6V for dual-supply configurations. The typical input offset voltage is ±1 mV, with a quiescent current of 480 µA. This op amp exhibits a common mode rejection ratio of 103 dB and a power supply rejection ratio of 105 dB, ensuring stable performance across varying conditions. It supports rail-to-rail output and is specified for an extended temperature range of -40°C to +125°C. The device is suitable for applications in automotive power electronics, industrial control equipment, battery-powered systems, and sensor conditioning. The MCP6H71 is available in a 14-pin SOIC package.
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Operational Amplifiers - Op Amps Quad 2.7 MHz 12V Op Amp
IC OPAMP GP 4 CIRCUIT 14SOIC
OP AMP, UNITY GAIN, 2.7MHZ, 2V/us, 1mV, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:2.7MHz; Slew Rate:2V/µs; Supply Voltage Range:3.5V to 12V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP6H74-E/SL-ND | MCP6H74-E/SL | MCP6H74-E/SL | MCP6H74-E/SL | MCP6H74-E/SL | 31W8836 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Op Amp, Unity Gain, 2.7Mhz, 2V/us, 1Mv, Soic-14; No. Of Amplifiers Microchip |
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 0.4800 milliamps | 0.4800 milliamps | 0.4800 milliamps | |||
| Slew Rate | 2 V/µs | 2 V/µs | 2.00E-6 V/µs | 2 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | |||
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; 14-SOIC (0.154\", 3.90mm Width) | Surface Mount |