Microchip Technology, Inc. 2.7 MHz, 12V Op Amps MCP6H72

Description
Microchip’s MCP6H71/2/4 family of operational amplifiers (op amps) has a wide supply voltage range of 3.5V to 12V and rail-to-rail output operation. This family is unity gain stable and has a gain bandwidth product of 2.7 MHz (typical). These devices operate with a single-supply voltage as high as 12V, while only drawing 480 µA/amplifier (typical) of quiescent current. The MCP6H71/2/4 family is offered in single (MCP6H71), dual (MCP6H72) and quad (MCP6H74) configurations. All devices are fully specified in extended temperature range from -40°C to +125°C. Additional Features Input Offset Voltage: ±4 mV (max) Quiescent Current: 480 µA (typical) Common Mode Rejection Ratio: 103 dB (typical) Power Supply Rejection Ratio: 105 dB (typical) Rail-to-Rail Output Supply Voltage Range Single Supply Voltage Operation: 3.5V to 12V DualSupply Voltage Operation: +/-1.75V to +/-6V Gain Bandwidth Product: 2.7 MHz (typical) Slew Rate: 0.9V/µs (typical) Unity Gain Stable Extended Temperature Range: -40°C to +125°C
Datasheet
Description
Microchip’s MCP6H71/2/4 family of operational amplifiers (op amps) has a wide supply voltage range of 3.5V to 12V and rail-to-rail output operation. This family is unity gain stable and has a gain bandwidth product of 2.7 MHz (typical). These devices operate with a single-supply voltage as high as 12V, while only drawing 480 µA/amplifier (typical) of quiescent current. The MCP6H71/2/4 family is offered in single (MCP6H71), dual (MCP6H72) and quad (MCP6H74) configurations. All devices are fully specified in extended temperature range from -40°C to +125°C. Additional Features Input Offset Voltage: ±4 mV (max) Quiescent Current: 480 µA (typical) Common Mode Rejection Ratio: 103 dB (typical) Power Supply Rejection Ratio: 105 dB (typical) Rail-to-Rail Output Supply Voltage Range Single Supply Voltage Operation: 3.5V to 12V DualSupply Voltage Operation: +/-1.75V to +/-6V Gain Bandwidth Product: 2.7 MHz (typical) Slew Rate: 0.9V/µs (typical) Unity Gain Stable Extended Temperature Range: -40°C to +125°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.7 MHz, 12V Op Amps - MCP6H72 - Microchip Technology, Inc.
Chandler, AZ, United States
2.7 MHz, 12V Op Amps
MCP6H72
2.7 MHz, 12V Op Amps MCP6H72
Microchip’s MCP6H71/2/4 family of operational amplifiers (op amps) has a wide supply voltage range of 3.5V to 12V and rail-to-rail output operation. This family is unity gain stable and has a gain bandwidth product of 2.7 MHz (typical). These devices operate with a single-supply voltage as high as 12V, while only drawing 480 µA/amplifier (typical) of quiescent current. The MCP6H71/2/4 family is offered in single (MCP6H71), dual (MCP6H72) and quad (MCP6H74) configurations. All devices are fully specified in extended temperature range from -40°C to +125°C. Additional Features Input Offset Voltage: ±4 mV (max) Quiescent Current: 480 µA (typical) Common Mode Rejection Ratio: 103 dB (typical) Power Supply Rejection Ratio: 105 dB (typical) Rail-to-Rail Output Supply Voltage Range Single Supply Voltage Operation: 3.5V to 12V DualSupply Voltage Operation: +/-1.75V to +/-6V Gain Bandwidth Product: 2.7 MHz (typical) Slew Rate: 0.9V/µs (typical) Unity Gain Stable Extended Temperature Range: -40°C to +125°C

Microchip’s MCP6H71/2/4 family of operational amplifiers (op amps) has a wide supply voltage range of 3.5V to 12V and rail-to-rail output operation. This family is unity gain stable and has a gain bandwidth product of 2.7 MHz (typical). These devices operate with a single-supply voltage as high as 12V, while only drawing 480 µA/amplifier (typical) of quiescent current. The MCP6H71/2/4 family is offered in single (MCP6H71), dual (MCP6H72) and quad (MCP6H74) configurations. All devices are fully specified in extended temperature range from -40°C to +125°C.

Additional Features

    • Input Offset Voltage: ±4 mV (max)
    • Quiescent Current: 480 µA (typical)
    • Common Mode Rejection Ratio: 103 dB (typical)
    • Power Supply Rejection Ratio: 105 dB (typical)
    • Rail-to-Rail Output
    • Supply Voltage Range
      • Single Supply Voltage Operation: 3.5V to 12V
      • DualSupply Voltage Operation: +/-1.75V to +/-6V
    • Gain Bandwidth Product: 2.7 MHz (typical)
    • Slew Rate: 0.9V/µs (typical)
    • Unity Gain Stable
    • Extended Temperature Range: -40°C to +125°C
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP6H72
Product Name 2.7 MHz, 12V Op Amps
Package Type ['TDFN', 'SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

Log Amplifiers and DLVA - HCL-5-9011 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9457202MEA - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; Variable Gain Amplifiers; Variable Gain
View Details
Precision Low Power CMOS Operational Amplifier - ALD1732PAL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type PDIP; PDIP8
View Details
5 suppliers