IC OPAMP GP 2 CIRCUIT 8SOIC Product overview: MCP6H72-E/SN from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6H72-E/SN can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 884295-MCP6H72-E/SN
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: MCP6H72
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Operational Amplifiers - Op Amps Dual 2.7 MHz 12V Op Amp
OP AMP, UNITY GAIN, 2.7MHZ, 2V/us, 1mV, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:2.7MHz; Slew Rate:2V/µs; Supply Voltage Range:3.5V to 12V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-MCP6H72-E/SN | MCP6H72-E/SN-ND | 884295-MCP6H72-E/SN | MCP6H72-E/SN | MCP6H72-E/SN | 31W8833 | MCP6H72-E/SN | MCP6H72-E/SN |
| Product Name | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6H72-E/SN | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Op Amp, Unity Gain, 2.7Mhz, 2V/us, 1Mv, Soic-8; No. Of Amplifiers Microchip | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 3.5 volts | 3.5 to 12 volts | 3.5 volts | |||||
| Quiescent Current (IQ) | 120 to ? microamps | |||||||
| Slew Rate | 2 V/µs | 2 V/µs | 2 V/µs | 2 V/µs | 2.00E-6 V/µs | |||
| Bandwidth | 2.7 MHz | 2.7 MHz |