General Purpose Amplifier 1 Circuit Rail-to-Rail 8-TDFN (2x3)
IC OPAMP GP 1 CIRCUIT 8TDFN
Operational Amplifiers - Op Amps Single 2.7 MHz 12V Op Amp
IC OPAMP GP 1 CIRCUIT 8TDFN
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-TDFN (2x3)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP6H71T-E/MNY-ND | MCP6H71T-E/MNY | MCP6H71T-E/MNY | MCP6H71T-E/MNY | MCP6H71T-E/MNY |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | ||||
| Source Current (IS) | 0.4800 milliamps | 0.4800 milliamps | 0.4800 milliamps | ||
| Slew Rate | 2 V/µs | 2.00E-6 V/µs | 2 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | 8-WFDFN Exposed Pad | Surface Mount | 8-WFDFN Exposed Pad |