Manufacturer: Microchip Technology
Win Source Part Number: 1221203-MCP6H71-E/SN
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 10pA
Voltage - Input Offset: 1mV
Family Name: MCP6H71
Categories: Integrated Circuits (ICs)
Operating Supply Current: 480μA
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 32mA
SR - Slew Rate: 2 V/μs
GBP - Gain Bandwidth Product: 2.7MHz
Dual Supply Voltage (±): 3.5 V ~ 12 V, ±1.75 V ~ 6 V
Alternative Parts (Cross-Reference): TSH60CD; TS461CD; LMH6645MAX/HAPB;
Introduction Date: October 18, 2012
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
IC OPAMP GP 1 CIRCUIT 8SOIC Product overview: MCP6H71-E/SN from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6H71-E/SN can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Operational Amplifiers - Op Amps Single 2.7 MHz 12V Op Amp
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
OP AMP, UNITY GAIN, 2.7MHZ, 2V/us, 1mV, SOIC-8; No. of Amplifiers:1 Amplifier; Bandwidth:2.7MHz; Slew Rate:2V/µs; Supply Voltage Range:3.5V to 12V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1221203-MCP6H71-E/SN | 687-MCP6H71-E/SN | MCP6H71-E/SN-ND | MCP6H71-E/SN | MCP6H71-E/SN | MCP6H71-E/SN | MCP6H71-E/SN | 31W8830 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6H71-E/SN | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Op Amp, Unity Gain, 2.7Mhz, 2V/us, 1Mv, Soic-8; No. Of Amplifiers Microchip |
| Source Current (IS) | 0.4800 milliamps | 0.4800 milliamps | 0.4800 milliamps | 0.4800 milliamps | ||||
| VOS | 1 millivolts | 1 millivolts | ||||||
| IBIAS | 1.00E-5 µA | 1.00E-5 µA | ||||||
| GBW | 2.7 MHz | 2.7 MHz | ||||||
| Slew Rate | 2 V/µs | 2 V/µs | 2 V/µs | 2.00E-6 V/µs | 2 V/µs | 2 V/µs |