IC OPAMP GP 4 CIRCUIT 14SOIC Product overview: MCP6H04-E/SL from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6H04-E/SL can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 1075339-MCP6H04-E/SL
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.8 V/μs
Current - Input Bias: 10pA
Voltage - Input Offset: 700μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3.5 V to 16 V, ±1.75 V to 8 V
Operating Supply Current: 135μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 1.2MHz
Alternative Parts (Cross-Reference): TLC2274QDRG4Q1; OP462DSZ; OP462DSZ-REEL;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
IC, OP AMP; No. of Amplifiers:4 Amplifier; Bandwidth:1.2MHz; Slew Rate:0.8V/µs; Supply Voltage Range:± 1.75V to ± 8V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C RoHS Compliant: Yes
OPAMP, QUAD16V, 1.2MHZ, 14SOIC; No. of Amplifiers:4 Amplifier; Bandwidth:1.2MHz; Slew Rate:0.8V/µs; Supply Voltage Range:± 1.75V to ± 8V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Operational Amplifiers - Op Amps 1.2 MHz, 16V Op Amps SOIC14
IC OPAMP GP 4 CIRCUIT 14SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-MCP6H04-E/SL | 7387177 | 7387177P | MCP6H04-E/SL-ND | 1075339-MCP6H04-E/SL | 41T4142 | 58T2013 | MCP6H04-E/SL | MCP6H04-E/SL | MCP6H04-E/SL | MCP6H04-E/SL | MCP6H04-E/SL |
| Product Name | Operational Amplifier IC | Op Amps | Op Amps | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6H04-E/SL | Ic, Op Amp; No. Of Amplifiers Microchip | Opamp, Quad16V, 1.2Mhz, 14Soic; No. Of Amplifiers Microchip | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 3.5 volts | 3.5 to 16 volts | 1.75 to 8 volts | 3.5 volts | ||||||||
| Quiescent Current (IQ) | 720 to ? microamps | |||||||||||
| Slew Rate | 0.8000 V/µs | 0.8000 V/µs | 0.8000 V/µs | 0.8000 V/µs | 8.00E-7 V/µs | 0.8000 V/µs | 0.8000 V/µs | |||||
| Bandwidth | 1.2 MHz | 1.2 MHz | 1.2 MHz |