Microchip Technology, Inc. Instrumentation, Op Amps, Buffer Amps MCP6H02T-E/MNY

Description
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TDFN (2x3)
Request a Quote Datasheet
Description
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TDFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - MCP6H02T-E/MNYTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MCP6H02T-E/MNYTR-ND
Instrumentation, Op Amps, Buffer Amps MCP6H02T-E/MNYTR-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TDFN (2x3)

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TDFN (2x3)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - MCP6H02T-E/MNYDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MCP6H02T-E/MNYDKR-ND
Instrumentation, Op Amps, Buffer Amps MCP6H02T-E/MNYDKR-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TDFN (2x3)

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TDFN (2x3)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - MCP6H02T-E/MNYCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MCP6H02T-E/MNYCT-ND
Instrumentation, Op Amps, Buffer Amps MCP6H02T-E/MNYCT-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TDFN (2x3)

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TDFN (2x3)

Buy Now Datasheet
Op Amps - 7263936 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
7263936
Op Amps 7263936
Microchip MCP6H02T-E/MNY

Microchip MCP6H02T-E/MNY

Supplier's Site
Op Amps - 7263936P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
7263936P
Op Amps 7263936P
Microchip MCP6H02T-E/MNY

Microchip MCP6H02T-E/MNY

Supplier's Site
Op Amps - 9115542 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
9115542
Op Amps 9115542
Microchip MCP6H02T-E/MNY

Microchip MCP6H02T-E/MNY

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1321717-MCP6H02T-E/MNY - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1321717-MCP6H02T-E/MNY
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1321717-MCP6H02T-E/MNY
Manufacturer: Microchip Technology Win Source Part Number: 1321717-MCP6H02T-E/M NY Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Reel - TR Number of Circuits: 2 Standard Package: 3,300 Mounting: Surface Mount Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.8V/µs Gain Bandwidth Product: 1.2 MHz Current - Input Bias: 10 pA Voltage - Input Offset: 700 µV Current - Supply: 135µA (x2 Channels) Current - Output / Channel: 50 mA Supplier Device Package: 8-TDFN (2x3) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-WFDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: MCP6H02T-E/MNYCT,MCP 6H02T-E/MNYDKR,MCP6H 02TEMNY,MCP6H02T-E/M NYTR Base Product Number: MCP6H02 RoHS Status: ROHS3 Compliant Voltage - Supply Span (Min): 3.5 V Voltage - Supply Span (Max): 16 V

Manufacturer: Microchip Technology
Win Source Part Number: 1321717-MCP6H02T-E/MNY
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Packaging: Reel - TR
Number of Circuits: 2
Standard Package: 3,300
Mounting: Surface Mount
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.8V/µs
Gain Bandwidth Product: 1.2 MHz
Current - Input Bias: 10 pA
Voltage - Input Offset: 700 µV
Current - Supply: 135µA (x2 Channels)
Current - Output / Channel: 50 mA
Supplier Device Package: 8-TDFN (2x3)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-WFDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: MCP6H02T-E/MNYCT,MCP6H02T-E/MNYDKR,MCP6H02TEMNY,MCP6H02T-E/MNYTR
Base Product Number: MCP6H02
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 3.5 V
Voltage - Supply Span (Max): 16 V

Buy Now Datasheet
Singapore, Singapore
Operational Amplifier IC
687-MCP6H02T-E/MNY
Operational Amplifier IC 687-MCP6H02T-E/MNY
IC OPAMP GP 2 CIRCUIT 8TDFN Product overview: MCP6H02T-E/MNY from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6H02T-E/MNY can be used for catalog matching and distributor lookup.

IC OPAMP GP 2 CIRCUIT 8TDFN Product overview: MCP6H02T-E/MNY from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6H02T-E/MNY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Op Amp, 1.2Mhz, 0.8V/us, 3.5Mv, Tdfn-8; No. Of Amplifiers Microchip - 18T1887 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 1.2Mhz, 0.8V/us, 3.5Mv, Tdfn-8; No. Of Amplifiers Microchip
18T1887
Op Amp, 1.2Mhz, 0.8V/us, 3.5Mv, Tdfn-8; No. Of Amplifiers Microchip 18T1887
OP AMP, 1.2MHz, 0.8V/uS, 3.5mV, TDFN-8; No. of Amplifiers:2 Amplifier; Bandwidth:1.2MHz; Slew Rate:0.8V/µs; Supply Voltage Range:± 1.75V to ± 8V; Amplifier Case Style:DFN; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

OP AMP, 1.2MHz, 0.8V/uS, 3.5mV, TDFN-8; No. of Amplifiers:2 Amplifier; Bandwidth:1.2MHz; Slew Rate:0.8V/µs; Supply Voltage Range:± 1.75V to ± 8V; Amplifier Case Style:DFN; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - MCP6H02T-E/MNY - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
MCP6H02T-E/MNY
Instrumentation, OP Amps, Buffer Amps MCP6H02T-E/MNY
IC OPAMP GP 2 CIRCUIT 8TDFN

IC OPAMP GP 2 CIRCUIT 8TDFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
MCP6H02T-E/MNY
Operational Amplifiers - Op Amps MCP6H02T-E/MNY
Operational Amplifiers - Op Amps 1 MHz 16V Dual Gen Purpose Op amp TDFN

Operational Amplifiers - Op Amps 1 MHz 16V Dual Gen Purpose Op amp TDFN

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - MCP6H02T-E/MNY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
MCP6H02T-E/MNY
Instrumentation, OP Amps, Buffer Amps MCP6H02T-E/MNY
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TDFN (2x3)

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TDFN (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - MCP6H02T-E/MNY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
MCP6H02T-E/MNY
Integrated Circuits (ICs) - Linear - Amplifiers MCP6H02T-E/MNY
IC OPAMP GP 2 CIRCUIT 8TDFN

IC OPAMP GP 2 CIRCUIT 8TDFN

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6H02T-E/MNY - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
MCP6H02T-E/MNY
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MCP6H02T-E/MNY
IC OPAMP GP 2 CIRCUIT 8TDFN

IC OPAMP GP 2 CIRCUIT 8TDFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number MCP6H02T-E/MNYTR-ND 7263936 7263936P 1321717-MCP6H02T-E/MNY 687-MCP6H02T-E/MNY 18T1887 MCP6H02T-E/MNY MCP6H02T-E/MNY MCP6H02T-E/MNY MCP6H02T-E/MNY MCP6H02T-E/MNY
Product Name Instrumentation, Op Amps, Buffer Amps Op Amps Op Amps Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifier IC Op Amp, 1.2Mhz, 0.8V/us, 3.5Mv, Tdfn-8; No. Of Amplifiers Microchip Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Features Rail-Rail-Out
Source Current (IS) 0.1350 milliamps 0.1350 milliamps 0.1350 milliamps 0.1350 milliamps
Slew Rate 0.8000 V/µs 0.8000 V/µs 0.8000 V/µs 0.8000 V/µs 0.8000 V/µs 0.8000 V/µs 8.00E-7 V/µs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type 8-WFDFN Exposed Pad Tdfn TDFN 8-WFDFN Exposed Pad Tape & Reel (TR) Surface Mount 8-WFDFN Exposed Pad 8-WFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

INA116 Ultra Low Input Bias Current Instrumentation Amplifier - INA116PAG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 86 dB
View Details
5 suppliers
Dual Micropower Precision Rail-to-Rail CMOS Operational Amplifier - ALD2711PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2250 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Analog - MTLT1057QH - Micross Components, Inc.
Micross Components, Inc.
View Details