Manufacturer: Microchip Technology
Win Source Part Number: 1075337-MCP6H02-E/SN
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.8 V/μs
Current - Input Bias: 10pA
Voltage - Input Offset: 700μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3.5 V to 16 V, ±1.75 V to 8 V
Operating Supply Current: 135μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 1.2MHz
Alternative Parts (Cross-Reference): TLC2272QDRG4Q1; MCP6H02T-E/SN; MCP6H02-E/SN; MCP6H02T-E/SNVAO;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
IC OPAMP GP 2 CIRCUIT 8SOIC Product overview: MCP6H02-E/SN from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6H02-E/SN can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
Operational Amplifier, Dual, 1.2 MHz, 2, 0.8 V/ s, 1.75V to 8V, SOIC, 8 RoHS Compliant: Yes
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Operational Amplifiers - Op Amps 1 MHz 16V Dual Gen Purpose Op amp SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1075337-MCP6H02-E/SN | 687-MCP6H02-E/SN | MCP6H02-E/SN-ND | 7264009 | 7264009P | MCP6H02-E/SN | MCP6H02-E/SN | 27T2902 | MCP6H02-E/SN | MCP6H02-E/SN | MCP6H02-E/SN |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6H02-E/SN | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Op Amps | Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier, Dual, 1.2 Mhz, 2, 0.8 V/ S, 1.75V To 8V, Soic, 8 Rohs Compliant Microchip | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 3.5 to 16 volts | 3.5 volts | 3.5 volts | 3.5 volts | |||||||
| Source Current (IS) | 0.1350 milliamps | 0.1350 milliamps | 0.1350 milliamps | 0.1350 milliamps | |||||||
| VOS | 0.7000 millivolts | 0.7000 millivolts | 0.7000 millivolts | ||||||||
| IBIAS | 1.00E-5 µA | 1.00E-5 µA | 1.00E-5 µA | ||||||||
| GBW | 1.2 MHz | 1.2 MHz | 1.2 MHz |