General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5 Product overview: MCP6H01T-E/OT from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6H01T-E/OT can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 803963-MCP6H01T-E/OT
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.8V/μs
Gain Bandwidth Product: 1.2MHz
Current - Input Bias: 10pA
Voltage - Input Offset: 700μV
Current - Supply: 135μA
Voltage - Supply, Single/Dual (±): 3.5V ~ 16V, ±1.75V ~ 8V
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Part Number Series: MCP6H01
Operational Amplifiers - Op Amps 16V 1.2 MHz Single Op Amp
IC OPAMP GP 1 CIRCUIT SOT23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
OP-AMP, 1.2MHZ, 0.8V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:1.2MHz; Slew Rate:0.8V/µs; Supply Voltage Range:3.5V to 16V, ± 1.75V to ± 8V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP6H01T-E/OTDKR-ND | 687-MCP6H01T-E/OT | 803963-MCP6H01T-E/OT | 1773191 | 1773191P | MCP6H01T-E/OT | MCP6H01T-E/OT | MCP6H01T-E/OT | 55AC2730 | MCP6H01T-E/OT | MCP6H01T-E/OT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | SOT23 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6H01T-E/OT | Op Amps | Op Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Op-Amp, 1.2Mhz, 0.8V/us, Sot-23-5; No. Of Amplifiers Microchip | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | Single-Supply | |||||||||
| Source Current (IS) | 0.1350 milliamps | 0.1350 milliamps | 0.1350 milliamps | 0.1350 milliamps | |||||||
| Slew Rate | 0.8000 V/µs | 0.8000 V/µs | 0.8000 V/µs | 0.8000 V/µs | 8.00E-7 V/µs | 0.8000 V/µs | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||||
| Package Type | SOT; SC-74A, SOT-753 | Tape & Reel (TR) | SOT; SOT23; Sot-23 | SOT; SOT23; SOT-23 | SOT; SC-74A, SOT-753 | Surface Mount | Surface Mount |