IC OPAMP GP 1 CIRCUIT 8TDFN Product overview: MCP6H01T-E/MNY from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6H01T-E/MNY can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 802705-MCP6H01T-E/MN
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.8V/μs
Gain Bandwidth Product: 1.2MHz
Current - Input Bias: 10pA
Voltage - Input Offset: 700μV
Current - Supply: 135μA
Voltage - Supply, Single/Dual (±): 3.5V ~ 16V, ±1.75V ~ 8V
Supplier Device Package: 8-TDFN (2x3)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-WFDFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,300
MSL Level: 1 (Unlimited)
Part Number Series: MCP6H01
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-TDFN (2x3)
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-TDFN (2x3)
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-TDFN (2x3)
Operational Amplifiers - Op Amps 1 MHz 16V Single Gen Purpose Op amp TDFN
IC OPAMP GP 1 CIRCUIT 8TDFN
IC OPAMP GP 1 CIRCUIT 8TDFN
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-TDFN (2x3)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-MCP6H01T-E/MNY | 802705-MCP6H01T-E/MNY | MCP6H01T-E/MNYTR-ND | MCP6H01T-E/MNY | MCP6H01T-E/MNY | MCP6H01T-E/MNY | MCP6H01T-E/MNY |
| Product Name | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6H01T-E/MNY | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | |||||
| Supply Voltage (VS) | 3.5 volts | 16 volts | |||||
| Quiescent Current (IQ) | 180 to ? microamps | ||||||
| Slew Rate | 0.8000 V/µs | 0.8000 V/µs | 0.8000 V/µs | 8.00E-7 V/µs | 0.8000 V/µs | ||
| Bandwidth | 1.2 MHz | 1.2 MHz |