IC OPAMP GP 1 CIRCUIT SC70-5 Product overview: MCP6H01T-E/LT from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6H01T-E/LT can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 884293-MCP6H01T-E/LT
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
Package: 5-TSSOP, SC-70-5, SOT-353
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP6H01
Categories: Integrated Circuits (ICs)
Case / Package: SC-70-5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: MCP6H01TELT, MCP6H01T-E/LTCT, MCP6H01T-E/LTDKR, MCP6H01T-E/LTTR
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
IC OPAMP GP 1 CIRCUIT SC70-5
Operational Amplifiers - Op Amps 16V 1.2 MHz Single Op Amp
IC OPAMP GP 1 CIRCUIT SC70-5
OPAMP, 1.2MHZ, -40 TO 125DEG C; No. of Amplifiers:1 Amplifier; Bandwidth:1.2MHz; Slew Rate:0.8V/µs; Supply Voltage Range:3.5V to 16V, ± 1.75V to ± 8V; Amplifier Case Style:SC-70; No. of Pins:5Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 644250 | 687-MCP6H01T-E/LT | 884293-MCP6H01T-E/LT | MCP6H01T-E/LTDKR-ND | MCP6H01T-E/LT | MCP6H01T-E/LT | MCP6H01T-E/LT | 72AC6163 | MCP6H01T-E/LT |
| Product Name | Op Amps | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6H01T-E/LT | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Opamp, 1.2Mhz, -40 To 125Deg C; No. Of Amplifiers Microchip | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Package Type | SC-70; SC-70 | Tape & Reel (TR) | SC-70; SC-70-5 | SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 | Surface Mount | SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 | |||
| Number of Pins | 5 | 5 | 5 | ||||||
| Supply Voltage (VS) | 3.5 volts | 3.5 volts | |||||||
| Quiescent Current (IQ) | 180 to ? microamps |