Variable Gain Amplifier IC Driver 14-TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP Product overview: MCP6G04-E/ST from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-MCP6G04-E/ST can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1221202-MCP6G04-E/ST
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 900kHz
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 1mV
Family Name: MCP6G04
Categories: Integrated Circuits (ICs)
Operating Supply Current: 110μA
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 14-TSSOP
Output Current per Channel: 20mA
SR - Slew Rate: 4.5 V/μs
Dual Supply Voltage (±): 1.8 V ~ 5.5 V
Alternative Parts (Cross-Reference): MCP6G04TEMS; MCP6G04TESN; MCP6G04ESN;
Introduction Date: September 26, 2006
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
IC OPAMP GP 4 CIRCUIT 14TSSOP
PROGRAMMABLE AMPLIFIER, 900kHz, TSSOP-14; No. of Channels:1Channels; No. of Amplifiers:4 Amplifier; Bandwidth:900kHz; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Supply Voltage Range:1.8V to 5.5V RoHS Compliant: Yes
IC OPAMP GP 4 CIRCUIT 14TSSOP
Special Purpose Amplifiers Quad Selectable Gain Amplifiers
Variable Gain Amplifier IC Driver 14-TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | MCP6G04-E/ST-ND | 771-MCP6G04-E/ST | 1221202-MCP6G04-E/ST | MCP6G04-E/ST | 17M0649 | MCP6G04-E/ST | MCP6G04-E/ST | MCP6G04-E/ST |
| Product Name | Special Purpose Amplifiers | Special Purpose Amplifier Ic | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6G04-E/ST | Integrated Circuits (ICs) - Linear - Amplifiers | Programmable Amplifier, 900Khz, Tssop-14; No. Of Channels Microchip | Linear - Amplifiers - Special Purpose | Special Purpose Amplifiers | Special Purpose Amplifiers |
| Device Type | Variable Gain Amplifiers | |||||||
| Package Type | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | Tube | 14-TSSOP (0.173, 4.40mm Width) | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | |||||
| Source Current (IS) | 0.1100 milliamps | |||||||
| VOS | 1 millivolts |