IC OPAMP GP 4 CIRCUIT 14SOIC Product overview: MCP6G04-E/SL from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-MCP6G04-E/SL can be used for catalog matching and distributor lookup.
Variable Gain Amplifier IC Driver 14-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 1075335-MCP6G04-E/SL
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 900kHz
Amplifier Type: General Purpose
Slew Rate: 4.5 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 1.8 V to 5.5 V
Operating Supply Current: 110μA
Channel Output Current: 20mA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Variable Gain Amplifier IC Driver 14-SOIC
Special Purpose Amplifiers Quad Selectable Gain Amplifiers
IC OPAMP GP 4 CIRCUIT 14SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 771-MCP6G04-E/SL | MCP6G04-E/SL-ND | 1075335-MCP6G04-E/SL | MCP6G04-E/SL | MCP6G04-E/SL | MCP6G04-E/SL | MCP6G04-E/SL |
| Product Name | Special Purpose Amplifier Ic | Special Purpose Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6G04-E/SL | Special Purpose Amplifiers | Special Purpose Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Special Purpose |
| Standards and Certifications | RoHS | RoHS | |||||
| Package Type | Tube | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; 14-SOIC | SOIC; 14-SOIC (0.154\", 3.90mm Width) | 14-SOIC (0.154, 3.90mm Width) | ||
| Device Type | Variable Gain Amplifiers | ||||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | ||||||
| Source Current (IS) | 0.1100 milliamps |